351475-000 -- CREEPAGE EXTENDERS & CONTAMINATION SHIELDS
TE ConnectivityCreepage Extenders & Contamination Shields351475-000
Description
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red
Dimensions Insulator Outside Skirt Diameter Range : 244 MM [9.61 INCH ]
Operation/Applicatio
n Compatible Equipment : Terminations, Bus Bar, Conductors/Leads, Insulators/Bushings Contaminant Type Mitigated : Salt Fog / Marine Pollution, Rain / Ice / Snow
Product Type Features Installation Technology : Cold Shrink
Usage Conditions Installation Condition : De-Energized Required
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red
Dimensions Insulator Outside Skirt Diameter Range : 244 MM [9.61 INCH ]
Operation/Applicatio
n Compatible Equipment : Terminations, Bus Bar, Conductors/Leads, Insulators/Bushings Contaminant Type Mitigated : Salt Fog / Marine Pollution, Rain / Ice / Snow
Product Type Features Installation Technology : Cold Shrink
Usage Conditions Installation Condition : De-Energized Required
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red
Dimensions Insulator Outside Skirt Diameter Range : 244 MM [9.61 INCH ]
Operation/Applicatio
n Compatible Equipment : Terminations, Bus Bar, Conductors/Leads, Insulators/Bushings Contaminant Type Mitigated : Salt Fog / Marine Pollution, Rain / Ice / Snow
Product Type Features Installation Technology : Cold Shrink
Usage Conditions Installation Condition : De-Energized Required
Body Features
Compatible Insulator Type : Post Insulator, Disc Insulator
Primary Product Color : Red
Dimensions
Insulator Outside Skirt Diameter Range : 244 MM [9.61 INCH ]
Operation/Application
Compatible Equipment : Terminations, Bus Bar, Conductors/Leads, Insulators/Bushings
Contaminant Type Mitigated : Salt Fog / Marine Pollution, Rain / Ice / Snow