TE Connectivity Automotive Connector Caps & Covers 284726-1

Description
Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 60 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 60 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 284726-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
284726-1
Automotive Connector Caps & Covers 284726-1
Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 60 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA GF

Configuration Features


  • Number of Positions : 60

Mechanical Attachment


  • Strain Relief : With

Other


  • Serviceable : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 284726-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1571384-2-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details