TE Connectivity Closed End Dust Cover 9 Pos, Polyester; Accessory Type Amp Te Connectivity 640550-9

Description
CLOSED END DUST COVER 9 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:MTA-100 Connectors; Connector Body Material:PET (Polyester) Body; Product Range:-; Body Material:Nylon; No. of Positions:9Positions ; Overall Width:0.9" RoHS Compliant: Yes
Datasheet
Description
CLOSED END DUST COVER 9 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:MTA-100 Connectors; Connector Body Material:PET (Polyester) Body; Product Range:-; Body Material:Nylon; No. of Positions:9Positions ; Overall Width:0.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed End Dust Cover 9 Pos, Polyester; Accessory Type Amp Te Connectivity - 39C3616 - Newark, An Avnet Company
Chicago, IL, United States
Closed End Dust Cover 9 Pos, Polyester; Accessory Type Amp Te Connectivity
39C3616
Closed End Dust Cover 9 Pos, Polyester; Accessory Type Amp Te Connectivity 39C3616
CLOSED END DUST COVER 9 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:MTA-100 Connectors; Connector Body Material:PET (Polyester) Body; Product Range:-; Body Material:Nylon; No. of Positions:9Positions ; Overall Width:0.9" RoHS Compliant: Yes

CLOSED END DUST COVER 9 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:MTA-100 Connectors; Connector Body Material:PET (Polyester) Body; Product Range:-; Body Material:Nylon; No. of Positions:9Positions; Overall Width:0.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 39C3616
Product Name Closed End Dust Cover 9 Pos, Polyester; Accessory Type Amp Te Connectivity
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Straight Cable Metal Backshell for Kona - KA1-9700400 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.35 inch (59.6 mm)
View Details
D Sub Backshells - 2837871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details