3-2177198-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers3-2177198-1
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Blue Primary Product Material : PBT GF15
Configuration Features Compatible With Connector Code : C Number of Positions : 10
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Bulk
Product Type Features Protection & Strain Relief Accessory Type : Cover
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Blue Primary Product Material : PBT GF15
Configuration Features Compatible With Connector Code : C Number of Positions : 10
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Bulk
Product Type Features Protection & Strain Relief Accessory Type : Cover
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Blue Primary Product Material : PBT GF15
Configuration Features Compatible With Connector Code : C Number of Positions : 10
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Bulk
Product Type Features Protection & Strain Relief Accessory Type : Cover
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Cable Exit Angle (DEG) : 180
Primary Product Color : Blue
Primary Product Material : PBT GF15
Configuration Features
Compatible With Connector Code : C
Number of Positions : 10
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : No
Packaging Features
Packaging Method : Bulk
Product Type Features
Protection & Strain Relief Accessory Type : Cover
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]