TE Connectivity Feed Thru Dust Cover 5 Pos, Polyester; Accessory Type Amp Te Connectivity 640642-5

Description
FEED THRU DUST COVER 5 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-100 Series Connectors; Connector Body Material:PET (Polyester) Body; Product Range:MTA-100 Series; Body Material:Nylon; Overall Width:0.5" RoHS Compliant: Yes
Datasheet
Description
FEED THRU DUST COVER 5 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-100 Series Connectors; Connector Body Material:PET (Polyester) Body; Product Range:MTA-100 Series; Body Material:Nylon; Overall Width:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Thru Dust Cover 5 Pos, Polyester; Accessory Type Amp Te Connectivity - 51F1494 - Newark, An Avnet Company
Chicago, IL, United States
Feed Thru Dust Cover 5 Pos, Polyester; Accessory Type Amp Te Connectivity
51F1494
Feed Thru Dust Cover 5 Pos, Polyester; Accessory Type Amp Te Connectivity 51F1494
FEED THRU DUST COVER 5 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-100 Series Connectors; Connector Body Material:PET (Polyester) Body; Product Range:MTA-100 Series; Body Material:Nylon; Overall Width:0.5" RoHS Compliant: Yes

FEED THRU DUST COVER 5 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-100 Series Connectors; Connector Body Material:PET (Polyester) Body; Product Range:MTA-100 Series; Body Material:Nylon; Overall Width:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 51F1494
Product Name Feed Thru Dust Cover 5 Pos, Polyester; Accessory Type Amp Te Connectivity
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female Receptacle Right-Angle Cable Metal Backshell Kit for Kona - KA1-9800200 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.54 inch (39 mm)
View Details
Cover - 210-843 - WAGO
Specs
Type Cap
Width 0.4921 inch (12.5 mm)
Length 1.06 inch (27 mm)
View Details
D Sub Backshells - 2857854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details