Body Features Color : Red
Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : All
Operation/Applicatio
n Energized Installation : No
Product Type Features Insulator Type/ANSI : Porcelain LV/MV Insulating Cover Product Type : Creepage Extender LV/MV Insulating Cover Technology : Cold Applied Material System : Polymeric
Body Features
Electrical Characteristics
- LV/MV Insulating Cover Voltage Class (KV) : All
Operation/Application
- Energized Installation : No
Product Type Features
- Insulator Type/ANSI : Porcelain
- LV/MV Insulating Cover Product Type : Creepage Extender
- LV/MV Insulating Cover Technology : Cold Applied
- Material System : Polymeric