TE Connectivity D-Sub Backshells & Clamps 5745081-1

Description
Body Features Cable Clamp Material : Thermoplastic Cable Clamp Type : Clam Shell Cable Exit Angle : 180, 90 Shield Plating Material : None Configuration Features Number of Positions : 37 Dimensions Cable Insulation Diameter : 17.15 MM  [.675 INCH ] Mechanical Attachment Screw & Hole Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 4 Shielded : No Other Comment : Straight or 90° cable exit is achieved by inserting AMP-TY Cable Ties through cable tie openings and clamping the cable to one housing half only., All parts are packaged unassembled. Packaging Features Packaging Method : Kit Packaging Quantity : 1 Product Type Features Accessory Type : Cable Clamp Kit Grommets : Without Product Type : Accessory
Request a Quote
Description
Body Features Cable Clamp Material : Thermoplastic Cable Clamp Type : Clam Shell Cable Exit Angle : 180, 90 Shield Plating Material : None Configuration Features Number of Positions : 37 Dimensions Cable Insulation Diameter : 17.15 MM  [.675 INCH ] Mechanical Attachment Screw & Hole Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 4 Shielded : No Other Comment : Straight or 90° cable exit is achieved by inserting AMP-TY Cable Ties through cable tie openings and clamping the cable to one housing half only., All parts are packaged unassembled. Packaging Features Packaging Method : Kit Packaging Quantity : 1 Product Type Features Accessory Type : Cable Clamp Kit Grommets : Without Product Type : Accessory
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshells & Clamps - 5745081-1 - TE Connectivity
Berwyn, PA, United States
D-Sub Backshells & Clamps
5745081-1
D-Sub Backshells & Clamps 5745081-1
Body Features Cable Clamp Material : Thermoplastic Cable Clamp Type : Clam Shell Cable Exit Angle : 180, 90 Shield Plating Material : None Configuration Features Number of Positions : 37 Dimensions Cable Insulation Diameter : 17.15 MM  [.675 INCH ] Mechanical Attachment Screw & Hole Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 4 Shielded : No Other Comment : Straight or 90° cable exit is achieved by inserting AMP-TY Cable Ties through cable tie openings and clamping the cable to one housing half only., All parts are packaged unassembled. Packaging Features Packaging Method : Kit Packaging Quantity : 1 Product Type Features Accessory Type : Cable Clamp Kit Grommets : Without Product Type : Accessory

Body Features


  • Cable Clamp Material : Thermoplastic
  • Cable Clamp Type : Clam Shell
  • Cable Exit Angle : 180, 90
  • Shield Plating Material : None

Configuration Features


  • Number of Positions : 37

Dimensions


  • Cable Insulation Diameter : 17.15 MM  [.675 INCH ]

Mechanical Attachment


  • Screw & Hole Thread Size : 4-40

Operation/Application


  • Compatible With Connector Shell Size : 4
  • Shielded : No

Other


  • Comment : Straight or 90° cable exit is achieved by inserting AMP-TY Cable Ties through cable tie openings and clamping the cable to one housing half only., All parts are packaged unassembled.

Packaging Features


  • Packaging Method : Kit
  • Packaging Quantity : 1

Product Type Features


  • Accessory Type : Cable Clamp Kit
  • Grommets : Without
  • Product Type : Accessory
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 5745081-1
Product Name D-Sub Backshells & Clamps
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products