TE Connectivity
Automotive Connector Caps & Covers
353838-1
Description
Body Features Primary Product Color : Natural Primary Product Material : PBT
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Cover Housing Sealable : Yes
Usage Conditions Operating Temperature (Max) : 80 DEGC [176 DEGF ] Operating Temperature Range : -30 - 80 DEGC [-22 - 176 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Natural Primary Product Material : PBT
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Cover Housing Sealable : Yes
Usage Conditions Operating Temperature (Max) : 80 DEGC [176 DEGF ] Operating Temperature Range : -30 - 80 DEGC [-22 - 176 DEGF ]
Request a Quote
Email Supplier
Suppliers
Automotive Connector Caps & Covers
353838-1
Body Features Primary Product Color : Natural Primary Product Material : PBT
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Cover Housing Sealable : Yes
Usage Conditions Operating Temperature (Max) : 80 DEGC [176 DEGF ] Operating Temperature Range : -30 - 80 DEGC [-22 - 176 DEGF ]
Body Features
- Primary Product Color : Natural
- Primary Product Material : PBT
Mechanical Attachment
Product Type Features
- Protection & Strain Relief Accessory Type : Cover Housing
- Sealable : Yes
Usage Conditions
- Operating Temperature (Max) : 80 DEGC [176 DEGF ]
- Operating Temperature Range : -30 - 80 DEGC [-22 - 176 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connector Bases and Covers |
|
Product Number
|
353838-1 |
|
Product Name
|
Automotive Connector Caps & Covers |
|
Type
|
Cap
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape / Application
Rectangular
Wire Entry
Side Entry
Material
Steel
View Details