4-2177198-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers4-2177198-1
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Violet Primary Product Material : PBT GF15
Configuration Features Number of Positions : 10
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Bulk Packaging Quantity : 2000
Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Violet Primary Product Material : PBT GF15
Configuration Features Number of Positions : 10
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Bulk Packaging Quantity : 2000
Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Violet Primary Product Material : PBT GF15
Configuration Features Number of Positions : 10
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Bulk Packaging Quantity : 2000
Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Cable Exit Angle (DEG) : 180
Primary Product Color : Violet
Primary Product Material : PBT GF15
Configuration Features
Number of Positions : 10
Mechanical Attachment
Strain Relief : Without
Packaging Features
Packaging Method : Bulk
Packaging Quantity : 2000
Product Type Features
Protection & Strain Relief Accessory Type : Cover
Sealable : No
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]