9-2208100-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers9-2208100-1
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black
Configuration Features Number of Positions : 2
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Carton Packaging Quantity : 750
Product Type Features Protection & Strain Relief Accessory Type : Protective Cap
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black
Configuration Features Number of Positions : 2
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Carton Packaging Quantity : 750
Product Type Features Protection & Strain Relief Accessory Type : Protective Cap
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black
Configuration Features Number of Positions : 2
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Carton Packaging Quantity : 750
Product Type Features Protection & Strain Relief Accessory Type : Protective Cap
Body Features
Cable Exit Angle (DEG) : 180
Primary Product Color : Black
Configuration Features
Number of Positions : 2
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : No
Packaging Features
Packaging Method : Carton
Packaging Quantity : 750
Product Type Features
Protection & Strain Relief Accessory Type : Protective Cap