936659-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers936659-2
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT
Configuration Features Number of Positions : 8
Dimensions Compatible Cable Bundle Diameter Range : 7 MM [.275 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 350
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes
Usage Conditions Operating Temperature (Max) : 125 DEGC [212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT
Configuration Features Number of Positions : 8
Dimensions Compatible Cable Bundle Diameter Range : 7 MM [.275 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 350
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes
Usage Conditions Operating Temperature (Max) : 125 DEGC [212 DEGF ]
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT
Configuration Features Number of Positions : 8
Dimensions Compatible Cable Bundle Diameter Range : 7 MM [.275 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 350
Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes
Usage Conditions Operating Temperature (Max) : 125 DEGC [212 DEGF ]
Body Features
Cable Exit Angle (DEG) : 180
Primary Product Color : Black
Primary Product Material : PBT
Configuration Features
Number of Positions : 8
Dimensions
Compatible Cable Bundle Diameter Range : 7 MM [.275 INCH ]
Industry Standards
UL Flammability Rating : UL 94HB
Mechanical Attachment
Strain Relief : With
Other
Serviceable : Yes
Packaging Features
Packaging Method : Bag
Packaging Quantity : 350
Product Type Features
Protection & Strain Relief Accessory Type : Wire Cover
Sealable : Yes
Usage Conditions
Operating Temperature (Max) : 125 DEGC [212 DEGF ]