965785-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers965785-1
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 6
Configuration Features Number of Positions : 1
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Bag
Product Type Features Protection & Strain Relief Accessory Type : Cap Sealable : No
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 6
Configuration Features Number of Positions : 1
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Bag
Product Type Features Protection & Strain Relief Accessory Type : Cap Sealable : No
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 6
Configuration Features Number of Positions : 1
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Bag
Product Type Features Protection & Strain Relief Accessory Type : Cap Sealable : No
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
Cable Exit Angle (DEG) : 180
Primary Product Color : Black
Primary Product Material : PA 6
Configuration Features
Number of Positions : 1
Industry Standards
UL Flammability Rating : UL 94HB
Mechanical Attachment
Strain Relief : Without
Packaging Features
Packaging Method : Bag
Product Type Features
Protection & Strain Relief Accessory Type : Cap
Sealable : No
Usage Conditions
Operating Temperature (Max) : 120 DEGC [248 DEGF ]
Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]