TE Connectivity Closed End Dust Cover 4 Pos, Polyester; Accessory Type Amp Te Connectivity 640551-4.

Description
CLOSED END DUST COVER 4 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:MAT-0.156" Connectors; Connector Body Material:PET (Polyester) Body; Product Range:-; Body Color:White; Enclosure Material:Polyester (PET) RoHS Compliant: Yes
Datasheet
Description
CLOSED END DUST COVER 4 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:MAT-0.156" Connectors; Connector Body Material:PET (Polyester) Body; Product Range:-; Body Color:White; Enclosure Material:Polyester (PET) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed End Dust Cover 4 Pos, Polyester; Accessory Type Amp Te Connectivity - 29AC0730 - Newark, An Avnet Company
Chicago, IL, United States
Closed End Dust Cover 4 Pos, Polyester; Accessory Type Amp Te Connectivity
29AC0730
Closed End Dust Cover 4 Pos, Polyester; Accessory Type Amp Te Connectivity 29AC0730
CLOSED END DUST COVER 4 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:MAT-0.156" Connectors; Connector Body Material:PET (Polyester) Body; Product Range:-; Body Color:White; Enclosure Material:Polyester (PET) RoHS Compliant: Yes

CLOSED END DUST COVER 4 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:MAT-0.156" Connectors; Connector Body Material:PET (Polyester) Body; Product Range:-; Body Color:White; Enclosure Material:Polyester (PET) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 29AC0730
Product Name Closed End Dust Cover 4 Pos, Polyester; Accessory Type Amp Te Connectivity
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9443400 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 2.11 inch (53.5 mm)
View Details
Circular Connector Backshells - 2855414 - RS Components, Ltd.
Specs
Shape / Application Round
Width 0.5906 inch (15 mm)
Length 1.28 inch (32.5 mm)
View Details