TE Connectivity Automotive Connector Caps & Covers 776793-1

Description
Body Features Primary Product Material : Nylon Configuration Features Number of Positions : 24 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Request a Quote
Description
Body Features Primary Product Material : Nylon Configuration Features Number of Positions : 24 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 776793-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
776793-1
Automotive Connector Caps & Covers 776793-1
Body Features Primary Product Material : Nylon Configuration Features Number of Positions : 24 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly

Body Features


  • Primary Product Material : Nylon

Configuration Features


  • Number of Positions : 24

Mechanical Attachment


  • Strain Relief : With

Other


  • Serviceable : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 776793-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products