TE Connectivity Dust Cover, 6Pos, Polyester, Natural; Accessory Type Amp Te Connectivity 640551-6

Description
DUST COVER, 6POS, POLYESTER, NATURAL; Accessory Type:Cover; For Use With:AMP MTA 156 Series Connectors; Connector Body Material:PET (Polyester) Body; Product Range:MTA 156 Series RoHS Compliant: Yes
Datasheet
Description
DUST COVER, 6POS, POLYESTER, NATURAL; Accessory Type:Cover; For Use With:AMP MTA 156 Series Connectors; Connector Body Material:PET (Polyester) Body; Product Range:MTA 156 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dust Cover, 6Pos, Polyester, Natural; Accessory Type Amp Te Connectivity - 06WX0457 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cover, 6Pos, Polyester, Natural; Accessory Type Amp Te Connectivity
06WX0457
Dust Cover, 6Pos, Polyester, Natural; Accessory Type Amp Te Connectivity 06WX0457
DUST COVER, 6POS, POLYESTER, NATURAL; Accessory Type:Cover; For Use With:AMP MTA 156 Series Connectors; Connector Body Material:PET (Polyester) Body; Product Range:MTA 156 Series RoHS Compliant: Yes

DUST COVER, 6POS, POLYESTER, NATURAL; Accessory Type:Cover; For Use With:AMP MTA 156 Series Connectors; Connector Body Material:PET (Polyester) Body; Product Range:MTA 156 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 06WX0457
Product Name Dust Cover, 6Pos, Polyester, Natural; Accessory Type Amp Te Connectivity
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

4+16 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-04-16-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.56 inch (39.55 mm)
View Details
Cover - 210-843 - WAGO
Specs
Type Cap
Width 0.4921 inch (12.5 mm)
Length 1.06 inch (27 mm)
View Details
D Sub Backshells - 5444045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Pet
View Details