TE Connectivity Automotive Connector Caps & Covers 6-965600-1

Description
Body Features Cable Exit Angle : 180° Primary Product Color : Brown Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : F Number of Positions : 8 Dimensions Compatible Cable Bundle Diameter Range : 6.5 MM  [.256 INCH ] Industry Standards UL Flammability Rating : None Other Serviceable : Yes Packaging Features Packaging Method : Loose Piece Packaging Quantity : 4500 Product Type Features Protection & Strain Relief Accessory Type : Cover Housing Usage Conditions Operating Temperature (Max) : 130 DEGC , 90 DEGC , 70 DEGC , 75 DEGC , 105 DEGC , 80 DEGC , 110 DEGC , 120 DEGC , 85 DEGC , 100 DEGC , 125 DEGC  [248 DEGF , 176 DEGF , 185 DEGF , 167 DEGF , 212 DEGF , 257 DEGF , 194 DEGF , 230 DEGF , 221 DEGF , 266 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Brown Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : F Number of Positions : 8 Dimensions Compatible Cable Bundle Diameter Range : 6.5 MM  [.256 INCH ] Industry Standards UL Flammability Rating : None Other Serviceable : Yes Packaging Features Packaging Method : Loose Piece Packaging Quantity : 4500 Product Type Features Protection & Strain Relief Accessory Type : Cover Housing Usage Conditions Operating Temperature (Max) : 130 DEGC , 90 DEGC , 70 DEGC , 75 DEGC , 105 DEGC , 80 DEGC , 110 DEGC , 120 DEGC , 85 DEGC , 100 DEGC , 125 DEGC  [248 DEGF , 176 DEGF , 185 DEGF , 167 DEGF , 212 DEGF , 257 DEGF , 194 DEGF , 230 DEGF , 221 DEGF , 266 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 6-965600-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
6-965600-1
Automotive Connector Caps & Covers 6-965600-1
Body Features Cable Exit Angle : 180° Primary Product Color : Brown Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : F Number of Positions : 8 Dimensions Compatible Cable Bundle Diameter Range : 6.5 MM  [.256 INCH ] Industry Standards UL Flammability Rating : None Other Serviceable : Yes Packaging Features Packaging Method : Loose Piece Packaging Quantity : 4500 Product Type Features Protection & Strain Relief Accessory Type : Cover Housing Usage Conditions Operating Temperature (Max) : 130 DEGC , 90 DEGC , 70 DEGC , 75 DEGC , 105 DEGC , 80 DEGC , 110 DEGC , 120 DEGC , 85 DEGC , 100 DEGC , 125 DEGC  [248 DEGF , 176 DEGF , 185 DEGF , 167 DEGF , 212 DEGF , 257 DEGF , 194 DEGF , 230 DEGF , 221 DEGF , 266 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Color : Brown
  • Primary Product Material : PBT GF

Configuration Features


  • Compatible With Connector Code : F
  • Number of Positions : 8

Dimensions


  • Compatible Cable Bundle Diameter Range : 6.5 MM  [.256 INCH ]

Industry Standards


  • UL Flammability Rating : None

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 4500

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Housing

Usage Conditions


  • Operating Temperature (Max) : 130 DEGC , 90 DEGC , 70 DEGC , 75 DEGC , 105 DEGC , 80 DEGC , 110 DEGC , 120 DEGC , 85 DEGC , 100 DEGC , 125 DEGC  [248 DEGF , 176 DEGF , 185 DEGF , 167 DEGF , 212 DEGF , 257 DEGF , 194 DEGF , 230 DEGF , 221 DEGF , 266 DEGF , 158 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 6-965600-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products