TE Connectivity Datasheets for Electrical Connector Bases and Covers

Electrical connector bases and covers are designed to provide mechanical protection for electrical connectors. They are available in many shapes and sizes to accommodate different types of electrical connections.
Electrical Connector Bases and Covers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
Body Features Cable Entry Location : Bottom Dimensions Product Height : 72 MM  [2.835 INCH ] Product Length : 73 MM  [2.874 INCH ] Product Width : 43 MM  [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood &
Body Features Cable Entry Location : Bottom Dimensions Product Height : 76 MM  [2.992 INCH ] Product Length : 120 MM  [4.724 INCH ] Product Width : 43 MM  [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood &
Body Features Cable Entry Location : Bottom Dimensions Product Height : 76 MM  [2.992 INCH ] Product Length : 82 MM  [3.228 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type :...
Body Features Cable Entry Location : Bottom Dimensions Product Height : 76 MM  [2.992 INCH ] Product Length : 93.5 MM  [3.681 INCH ] Product Width : 43 MM  [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood &
Body Features Cable Entry Location : Bottom Dimensions Product Length : 73 MM  [2.874 INCH ] Product Width : 43 MM  [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type :...
Body Features Cable Entry Location : Bottom Dimensions Product Length : 93.5 MM  [3.681 INCH ] Product Width : 43 MM  [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type :...
Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Hood Thread Size : PG16/PG16 Operation/Applicatio...
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : M25 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood &
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : M32 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood &
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : M40 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood &
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : PG21 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood &
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : PG29 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood &
Body Features Cable Entry Location : Bottom Primary Product Color : Gray Dimensions Product Height : 60 MM  [2.362 INCH ] Product Length : 93.5 MM  [3.681 INCH ] Product Width : 56.4 MM  [2.22 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Entry Location : Bottom Primary Product Color : Gray Dimensions Product Height : 60 MM  [2.363 INCH ] Product Length : 120 MM  [4.724 INCH ] Product Width : 56.4 MM  [2.221 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Entry Location : Bottom Primary Product Color : Gray Dimensions Product Height : 76 MM  [2.992 INCH ] Product Length : 93.5 MM  [3.681 INCH ] Product Width : 43 MM  [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Entry Location : Side Dimensions Product Height : 72 MM  [2.835 INCH ] Product Length : 73 MM  [2.874 INCH ] Product Width : 43 MM  [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood &
Body Features Cable Entry Location : Side Dimensions Product Height : 72 MM  [2.835 INCH ] Product Length : 73 MM  [2.874 INCH ] Product Width : 57 MM  [2.244 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood &
Body Features Cable Entry Location : Side Dimensions Product Height : 76 MM  [2.992 INCH ] Product Length : 120 MM  [4.724 INCH ] Product Width : 43 MM  [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood &
Body Features Cable Entry Location : Side Dimensions Product Height : 76 MM  [2.992 INCH ] Product Length : 93.5 MM  [3.681 INCH ] Product Width : 43 MM  [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood &
Body Features Cable Entry Location : Side Dimensions Product Height : 76 MM  [2.992 INCH ] Product Length : 93.5 MM  [3.681 INCH ] Product Width : 56.4 MM  [2.221 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood &
Body Features Cable Entry Location : Side Dimensions Product Height : 76 MM  [2.992 INCH ] Product Length : 94 MM  [3.701 INCH ] Product Width : 82.5 MM  [3.248 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood &
Body Features Cable Entry Location : Side Dimensions Product Length (MM) : 93.5 Product Width (MM) : 43 Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type :...
Body Features Cable Entry Location : Side Dimensions Product Length : 120 MM  [4.724 INCH ] Product Width : 43 MM  [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type :...
Body Features Cable Entry Location : Side Dimensions Product Length : 73 MM  [2.874 INCH ] Product Width : 43 MM  [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type :...
Body Features Cable Entry Location : Side Dimensions Product Length : 93.5 MM  [3.681 INCH ] Product Width : 43 MM  [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type :...
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Locking Device Location : Housing Thread Size : M20...
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Locking Device Location : Housing Thread Size : M25...
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Locking Device Location : Housing Thread Size : PG16...
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Locking Device Location : Housing Thread Size : PG21...
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2M25 Operation/Applicatio n Circuit Application :...
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2M32 Operation/Applicatio n Circuit Application :...
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2PG16 Operation/Applicatio n Circuit Application :...
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2PG21 Operation/Applicatio n Circuit Application :...
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M20/M25 Operation/Applicatio n Circuit Application :...
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M20 Operation/Applicatio n Circuit Application :...
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M25/M32 Operation/Applicatio n Circuit Application :...
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M25 Operation/Applicatio n Circuit Application :...
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M32/M16 Operation/Applicatio n Circuit Application :...
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M32 Operation/Applicatio n Circuit Application :...
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M40 Operation/Applicatio n Circuit Application :...
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M50 Operation/Applicatio n Circuit Application :...
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : NPT3/4 Operation/Applicatio n Circuit Application :...
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG13.5 Operation/Applicatio n Circuit Application :...
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG16 Operation/Applicatio n Circuit Application :...
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG21 Operation/Applicatio n Circuit Application :...
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG29 Operation/Applicatio n Circuit Application :...
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG36 Operation/Applicatio n Circuit Application :...
Body Features Cable Entry Location : Side Mechanical Attachment Hood & Base Locking Device Type : 2 Lever Locking Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood & Base...
Body Features Cable Entry Location : Side Mechanical Attachment Hood & Base Locking Device Type : Locking Thread Size : M25 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood &
Body Features Cable Entry Location : Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : M25 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood &
Body Features Cable Entry Location : Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : M32 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood &
Body Features Cable Entry Location : Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : M40 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood &
Body Features Cable Entry Location : Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : PG21 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood &
Body Features Cable Entry Location : Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : PG29 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood &
Body Features Cable Entry Location : Side Mechanical Attachment Thread Size : M25 Product Type Features Hood & Base Connector Product Type : Hood Sealable : No
Body Features Cable Entry Location : Side Mechanical Attachment Thread Size : M32 Product Type Features Hood & Base Connector Product Type : Hood
Body Features Cable Entry Location : Side Mechanical Attachment Thread Size : M40 Product Type Features Hood & Base Connector Product Type : Hood
Body Features Cable Entry Location : Side Mechanical Attachment Thread Size : M40 Product Type Features Hood & Base Connector Product Type : Hood Sealable : No
Body Features Cable Entry Location : Side Mechanical Attachment Thread Size : M50 Product Type Features Hood & Base Connector Product Type : Hood
Body Features Cable Entry Location : Side Mechanical Attachment Thread Size : PG21 Product Type Features Hood & Base Connector Product Type : Hood
Body Features Cable Entry Location : Side Mechanical Attachment Thread Size : PG29 Product Type Features Hood & Base Connector Product Type : Hood
Body Features Cable Entry Location : Side Mechanical Attachment Thread Size : PG36 Product Type Features Hood & Base Connector Product Type : Hood
Body Features Cable Entry Location : Side Product Type Features Hood & Base Connector Product Type : Hood
Body Features Cable Entry Location : Side Primary Product Color : Gray Dimensions Product Height : 109.5 MM  [4.311 INCH ] Product Length : 120 MM  [4.724 INCH ] Product Width : 56.9 MM  [2.24 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Entry Location : Side Primary Product Color : Gray Dimensions Product Height : 72 MM  [2.835 INCH ] Product Length : 73 MM  [2.874 INCH ] Product Width : 43 MM  [1.693 INCH ] Mechanical Attachment Hood & Base Locking Device...
Body Features Cable Entry Location : Top & Side Dimensions Product Height : 130 MM  [5.118 INCH ] Product Length : 156 MM  [6.142 INCH ] Product Width : 60 MM  [2.362 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment...
Body Features Cable Entry Location : Top & Side Dimensions Product Height : 72 MM  [2.835 INCH ] Product Length : 73 MM  [2.874 INCH ] Product Width : 57 MM  [2.244 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment...
Body Features Cable Entry Location : Top & Side Dimensions Product Height : 76 MM  [2.992 INCH ] Product Length : 82 MM  [3.228 INCH ] Product Width : 56 MM  [2.205 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Locking Device Location : Housing Thread...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2M20 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2M25 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2M32 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2PG11 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2PG16 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2PG21 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 3M25 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M20/PG21 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M20 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M25/M32 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M25/M40 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M25 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M30 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M32/2M20 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M32/M16 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M32/M20 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M32/M25 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M32 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M36 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M40/PG29 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M40 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M50 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M63 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG13.5 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG16/PG11 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG16/PG21 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG16 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG21/2PG11 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG21 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG29 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG36 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG42 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : 2M32 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Body Features Cable Entry Location : Top & Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : 2M40 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Body Features Cable Entry Location : Top & Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : M32/M40 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Body Features Cable Entry Location : Top & Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : M40/M32 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Body Features Cable Entry Location : Top & Side Mechanical Attachment Thread Size : 2PG16 Product Type Features Hood & Base Connector Product Type : Hood
Body Features Cable Entry Location : Top & Side Mechanical Attachment Thread Size : M32/M20 Product Type Features Hood & Base Connector Product Type : Base Housing
Body Features Cable Entry Location : Top & Side Mechanical Attachment Thread Size : M32/M40 Product Type Features Hood & Base Connector Product Type : Hood
Body Features Cable Entry Location : Top & Side Mechanical Attachment Thread Size : M32 Product Type Features Hood & Base Connector Product Type : Hood
Body Features Cable Entry Location : Top & Side Mechanical Attachment Thread Size : M40 Product Type Features Hood & Base Connector Product Type : Hood
Body Features Cable Entry Location : Top & Side Mechanical Attachment Thread Size : PG29 Product Type Features Hood & Base Connector Product Type : Hood
Body Features Cable Entry Location : Top & Side Mechanical Attachment Thread Size : PG36 Product Type Features Hood & Base Connector Product Type : Hood
Body Features Cable Entry Location : Top & Side Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood & Base Connector Product Type : Hood
Body Features Cable Entry Location : Top & Side Product Type Features Hood & Base Connector Product Type : Hood
Body Features Cable Entry Location : Top & Side Product Type Features Hood & Base Connector Product Type : Hood Sealable : No
Body Features Cable Entry Location : Top & Side Primary Product Color : Black Dimensions Product Height : 130 MM  [5.118 INCH ] Product Length : 156 MM  [6.142 INCH ] Product Width : 60 MM  [2.362 INCH ] Housing Features Housing Material : Die...
Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Dimensions Product Height : 130 MM  [5.118 INCH ] Product Length : 156 MM  [6.142 INCH ] Product Width : 60 MM  [2.362 INCH ] Housing Features Housing Material : Die...
Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Dimensions Product Height : 60 MM  [2.362 INCH ] Product Length : 73 MM  [2.874 INCH ] Product Width : 43 MM  [1.692 INCH ] Housing Features Housing Material : Die...
Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Dimensions Product Height : 60 MM  [2.363 INCH ] Product Length : 93.5 MM  [3.681 INCH ] Product Width : 56.4 MM  [2.221 INCH ] Housing Features Housing Material : Die...
Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Dimensions Product Height : 76 MM  [2.99 INCH ] Product Length : 93.5 MM  [3.681 INCH ] Product Width : 45 MM  [1.771 INCH ] Housing Features Housing Material : Die...
Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Dimensions Product Height : 76 MM  [2.992 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking...
Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Dimensions Product Height : 76 MM  [2.992 INCH ] Product Length : 93.5 MM  [3.681 INCH ] Product Width : 56.4 MM  [2.221 INCH ] Housing Features Housing Material : Die...
Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Dimensions Product Height : 92 MM  [3.622 INCH ] Product Length : 120 MM  [4.724 INCH ] Product Width : 66 MM  [2.598 INCH ] Housing Features Housing Material : Die...
Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Housing Features Housing Material : Aluminum Alloy Mechanical Attachment Hood & Base Locking Device Type : 2 Lever Locking Product...
Body Features Cable Entry Location : Top Dimensions Product Height : 76 MM  [2.992 INCH ] Housing Features Housing Material : Aluminum Alloy Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Locking Device Location :...
Body Features Cable Entry Location : Top Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock on Hood Packaging Features Packaging Method : Box Packaging...
Body Features Cable Entry Location : Top Mechanical Attachment Hood & Base Locking Device Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood & Base Connector Product...
Body Features Cable Entry Location : Top Mechanical Attachment Thread Size : 2PG16 Product Type Features Hood & Base Connector Product Type : Hood
Body Features Cable Entry Location : Top Mechanical Attachment Thread Size : 2xM25 Product Type Features Hood & Base Connector Product Type : Hood
Body Features Cable Entry Location : Top Mechanical Attachment Thread Size : 2xPG21 Product Type Features Hood & Base Connector Product Type : Hood
Body Features Cable Entry Location : Top Mechanical Attachment Thread Size : M25/M20 Product Type Features Hood & Base Connector Product Type : Hood
Body Features Cable Entry Location : Top Mechanical Attachment Thread Size : M40 Product Type Features Hood & Base Connector Product Type : Hood
Body Features Cable Entry Location : Top Mechanical Attachment Thread Size : M50 Product Type Features Hood & Base Connector Product Type : Hood
Body Features Cable Entry Location : Top Mechanical Attachment Thread Size : PG36 Product Type Features Hood & Base Connector Product Type : Hood
Body Features Cable Entry Location : Top Product Type Features Hood & Base Connector Product Type : Hood
Body Features Cable Entry Location : Top Primary Product Color : Gray Dimensions Product Height : 72 MM  [2.835 INCH ] Product Length : 73 MM  [2.874 INCH ] Product Width : 43 MM  [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Entry Location : Top Primary Product Color : Gray Dimensions Product Height : 79 MM  [3.11 INCH ] Product Length : 106.5 MM  [4.193 INCH ] Product Width : 71 MM  [2.79 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Plastic Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Plastic Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Primary Product Color : Black Primary Product Material : Polychloroprene Dimensions Compatible Cable Bundle Diameter Range : 0 - 22 MM  [0 - .866 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating :...
Body Features Primary Product Color : Gray Dimensions Product Height : 100 MM  [3.937 INCH ] Product Length : 126 MM  [4.961 INCH ] Product Width : 57 MM  [2.244 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood &
Body Features Primary Product Color : Gray Dimensions Product Height : 37.4 MM  [1.472 INCH ] Product Length : 49.8 MM  [1.96 INCH ] Product Width : 56.6 MM  [2.228 INCH ] Housing Features Housing Material : Nylon Mechanical Attachment Hood & Base Locking...
Body Features Primary Product Color : Gray Dimensions Product Height : 76 MM  [2.992 INCH ] Product Length : 121 MM  [4.764 INCH ] Product Width : 56 MM  [2.205 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood &
Body Features Primary Product Color : Gray Dimensions Product Height : 90 MM  [3.543 INCH ] Product Length : 96 MM  [3.78 INCH ] Product Width : 55 MM  [2.165 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood &
Body Features Primary Product Color : Silver Dimensions Product Height : 100 MM  [3.937 INCH ] Product Length : 126 MM  [4.961 INCH ] Product Width : 57 MM  [2.244 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood &
Body Features Primary Product Color : Silver Dimensions Product Height : 90 MM  [3.543 INCH ] Product Length : 96 MM  [3.78 INCH ] Product Width : 55 MM  [2.165 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood &
Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2M20/2M20 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2M25 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2M32/M16 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2M32/M20 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2M32/M32 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2M32 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2M40 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2PG29 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M20/M40 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M20 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M25/M32 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M25/M40 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M32/M25 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M32/M32 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M32/M40 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M40/M20 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M40/M25 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M40/M32 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M40/M40 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M40/PG29 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG11/PG29 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG13.5/PG29 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG21/PG21 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG29 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Product Type Features Hood & Base Connector Product Type : Cover Sealable : Yes
Mechanical Attachment Hood & Base Locking Device Type : Locking Product Type Features Hood & Base Connector Product Type : Cover Sealable : Yes
Mechanical Attachment Thread Size : 2M25 Product Type Features Hood & Base Connector Product Type : Hood
Mechanical Attachment Thread Size : 2PG16 Product Type Features Hood & Base Connector Product Type : Hood
Mechanical Attachment Thread Size : 2PG21 Product Type Features Hood & Base Connector Product Type : Hood Sealable : No
Mechanical Attachment Thread Size : PG29 Product Type Features Hood & Base Connector Product Type : Hood
Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes
Product Type Features Hood & Base Connector Product Type : Hood

<< Prev Next >>