TE Connectivity Closed End Dust Cover 2 Pos, Polyester; Accessory Type Amp Te Connectivity 640551-2

Description
CLOSED END DUST COVER 2 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:2Positions ; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:2Contacts RoHS Compliant: Yes
Datasheet
Description
CLOSED END DUST COVER 2 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:2Positions ; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:2Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed End Dust Cover 2 Pos, Polyester; Accessory Type Amp Te Connectivity - 11C0926 - Newark, An Avnet Company
Chicago, IL, United States
Closed End Dust Cover 2 Pos, Polyester; Accessory Type Amp Te Connectivity
11C0926
Closed End Dust Cover 2 Pos, Polyester; Accessory Type Amp Te Connectivity 11C0926
CLOSED END DUST COVER 2 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:2Positions ; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:2Contacts RoHS Compliant: Yes

CLOSED END DUST COVER 2 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:2Positions; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:2Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Dust Cover, 2Way; Accessory Type Amp Te Connectivity - 06WX0453 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cover, 2Way; Accessory Type Amp Te Connectivity
06WX0453
Dust Cover, 2Way; Accessory Type Amp Te Connectivity 06WX0453
DUST COVER, 2WAY; Accessory Type:Dust Cover; For Use With:MTA 156 Connectors; Connector Body Material:PET (Polyester) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019); Colour:Natural; Material:Polyester RoHS Compliant: Yes

DUST COVER, 2WAY; Accessory Type:Dust Cover; For Use With:MTA 156 Connectors; Connector Body Material:PET (Polyester) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019); Colour:Natural; Material:Polyester RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers Electrical Connector Bases and Covers
Product Number 11C0926 06WX0453
Product Name Closed End Dust Cover 2 Pos, Polyester; Accessory Type Amp Te Connectivity Dust Cover, 2Way; Accessory Type Amp Te Connectivity
Type Cap Cap
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9542600 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.79 inch (45.5 mm)
View Details
D Sub Backshells - 339965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details