TE Connectivity D-Sub Covers 552413-1

Description
Configuration Features Number of Positions : 24 Packaging Features Packaging Method : Kit, Box Packaging Quantity : 100 Product Type Features Connector Cover Type : Strain Relief Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 24 Packaging Features Packaging Method : Kit, Box Packaging Quantity : 100 Product Type Features Connector Cover Type : Strain Relief Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Covers - 552413-1 - TE Connectivity
Berwyn, PA, United States
D-Sub Covers
552413-1
D-Sub Covers 552413-1
Configuration Features Number of Positions : 24 Packaging Features Packaging Method : Kit, Box Packaging Quantity : 100 Product Type Features Connector Cover Type : Strain Relief Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 24

Packaging Features


  • Packaging Method : Kit, Box
  • Packaging Quantity : 100

Product Type Features


  • Connector Cover Type : Strain Relief

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 552413-1
Product Name D-Sub Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Backshells - 7821292 - RS Components, Ltd.
Specs
Shape / Application Round
Material Thermoplastic
Length 1.36 inch (34.54 mm)
View Details