TE Connectivity Automotive Connector Caps & Covers 953382-1

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 6 Dimensions Compatible Cable Bundle Diameter Range : 5 MM  [.197 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 6 Dimensions Compatible Cable Bundle Diameter Range : 5 MM  [.197 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 953382-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
953382-1
Automotive Connector Caps & Covers 953382-1
Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 6 Dimensions Compatible Cable Bundle Diameter Range : 5 MM  [.197 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF20

Configuration Features


  • Number of Positions : 6

Dimensions


  • Compatible Cable Bundle Diameter Range : 5 MM  [.197 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Cover, Automotive Connector; Accessory Type Te Connectivity - 18AH1185 - Newark, An Avnet Company
Chicago, IL, United States
Cover, Automotive Connector; Accessory Type Te Connectivity
18AH1185
Cover, Automotive Connector; Accessory Type Te Connectivity 18AH1185
COVER, AUTOMOTIVE CONNECTOR; Accessory Type:Cover; For Use With:AMP MQS Series Connectors; Product Range:MQS Series RoHS Compliant: Yes

COVER, AUTOMOTIVE CONNECTOR; Accessory Type:Cover; For Use With:AMP MQS Series Connectors; Product Range:MQS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers Electrical Connector Bases and Covers
Product Number 953382-1 18AH1185
Product Name Automotive Connector Caps & Covers Cover, Automotive Connector; Accessory Type Te Connectivity
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products