TE Connectivity Automotive Connector Caps & Covers 929674-1

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 55 Dimensions Compatible Cable Bundle Diameter Range : 12.9 MM  [.508 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Carton Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 55 Dimensions Compatible Cable Bundle Diameter Range : 12.9 MM  [.508 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Carton Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 929674-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
929674-1
Automotive Connector Caps & Covers 929674-1
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 55 Dimensions Compatible Cable Bundle Diameter Range : 12.9 MM  [.508 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Carton Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Black
  • Primary Product Material : PA

Configuration Features


  • Number of Positions : 55

Dimensions


  • Compatible Cable Bundle Diameter Range : 12.9 MM  [.508 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : With

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 929674-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products