965412-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers965412-1
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF15
Configuration Features Number of Positions : 6
Dimensions Compatible Cable Bundle Diameter Range : 3.3 MM [.13 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Carton Packaging Quantity : 2000
Product Type Features Protection & Strain Relief Accessory Type : Shield Sealable : No
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF15
Configuration Features Number of Positions : 6
Dimensions Compatible Cable Bundle Diameter Range : 3.3 MM [.13 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Carton Packaging Quantity : 2000
Product Type Features Protection & Strain Relief Accessory Type : Shield Sealable : No
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF15
Configuration Features Number of Positions : 6
Dimensions Compatible Cable Bundle Diameter Range : 3.3 MM [.13 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Carton Packaging Quantity : 2000
Product Type Features Protection & Strain Relief Accessory Type : Shield Sealable : No
Body Features
Cable Exit Angle (DEG) : 180
Primary Product Color : Black
Primary Product Material : PBT GF15
Configuration Features
Number of Positions : 6
Dimensions
Compatible Cable Bundle Diameter Range : 3.3 MM [.13 INCH ]
Industry Standards
UL Flammability Rating : UL 94HB
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : Yes
Packaging Features
Packaging Method : Carton
Packaging Quantity : 2000
Product Type Features
Protection & Strain Relief Accessory Type : Shield