Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTOR BASES AND COVERS
TE CONNECTIVITY ™
7-1437723-9 -- CIRCULAR CONNECTOR BACKSHELLS
TE Connectivity ™
Circular Connector Backshells
7-1437723-9
Description
Gland adaptor backshell,Size 23 PG16
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Gland adaptor backshell,Size 23 PG16
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Backshells
2477143
Circular Connector Backshells
2477143
Gland adaptor backshell,Size 23 PG16
Gland adaptor backshell,Size 23 PG16
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Backshells
1649459
Circular Connector Backshells
1649459
Gland adaptor backshell,Size 23 PG16
Gland adaptor backshell,Size 23 PG16
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Electrical Connector Bases and Covers
Product Number
2477143
Product Name
Circular Connector Backshells
Shape / Application
Round
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
I/O Connectors
1367147-3
Specs
Type
Cap
View Details
2
suppliers
WAGO
Cover
770-360
Specs
Type
Cap
View Details
Harwin Plc
10+10 Pos. Female Receptacle DIL 22 AWG Straight Cable Connector Kit with Hood/Backshell, Jackscrews, Gold
M80-9412005
Specs
Material
PPS
Width
1.56 inch (39.5 mm)
Length
0.9370 inch (23.8 mm)
View Details
Anderson Power Products
SB ® 50 Boot, no cover, Source
3-6055P1-BK
Specs
Type
Cap
View Details