7-1355132-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers7-1355132-2
Description
Body Features Cable Exit Angle : 90° Primary Product Color : Black Primary Product Material : PBT GF10
Product Type Features Protection & Strain Relief Accessory Type : Shield
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle : 90° Primary Product Color : Black Primary Product Material : PBT GF10
Product Type Features Protection & Strain Relief Accessory Type : Shield
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Cable Exit Angle : 90° Primary Product Color : Black Primary Product Material : PBT GF10
Product Type Features Protection & Strain Relief Accessory Type : Shield
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Cable Exit Angle : 90°
Primary Product Color : Black
Primary Product Material : PBT GF10
Product Type Features
Protection & Strain Relief Accessory Type : Shield
Usage Conditions
Operating Temperature (Max) : 100 DEGC [212 DEGF ]
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]