TE Connectivity Automotive Connector Caps & Covers 284714-4

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Blue Primary Product Material : PA GF Configuration Features Compatible With Connector Code : D Number of Positions : 24 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 180 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Blue Primary Product Material : PA GF Configuration Features Compatible With Connector Code : D Number of Positions : 24 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 180 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 284714-4 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
284714-4
Automotive Connector Caps & Covers 284714-4
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Blue Primary Product Material : PA GF Configuration Features Compatible With Connector Code : D Number of Positions : 24 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 180 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Blue
  • Primary Product Material : PA GF

Configuration Features


  • Compatible With Connector Code : D
  • Number of Positions : 24

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 180

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 284714-4
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products