TE Connectivity Datasheets for Electrical Connector Bases and Covers

Electrical connector bases and covers are designed to provide mechanical protection for electrical connectors. They are available in many shapes and sizes to accommodate different types of electrical connections.
Electrical Connector Bases and Covers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : 2 Lever Locking Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood & Base...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black - Orange Primary Product Material : PA GF Configuration Features Number of Positions : 7 Industry Standards IP Rating : IP67 Mechanical...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black - Orange Primary Product Material : PA GF Configuration Features Number of Positions : 9 Industry Standards IP Rating : IP67 Mechanical...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Product Type Features...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 3 Mechanical Attachment Strain Relief : Without Product Type Features...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon 66 Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon GF Configuration Features Number of Positions : 6 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon GF Configuration Features Number of Positions : 6 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon GF Configuration Features Number of Positions : 6 Mechanical Attachment Strain Relief : Without Product Type Features...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66 GF13 Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Product Type...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66 GF Configuration Features Number of Positions : 1 Product Type Features Protection & Strain Relief...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66 GF Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Protection & Strain...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66/6 Configuration Features Number of Positions : 12 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66/6 Configuration Features Number of Positions : 1 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66/6 Configuration Features Number of Positions : 2 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66/6 Configuration Features Number of Positions : 3 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66/6 Configuration Features Number of Positions : 4 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66/6 Configuration Features Number of Positions : 6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66/6 Configuration Features Number of Positions : 8 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Other Serviceable : No...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 20 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 34 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 48 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 1 Product Type Features Protection & Strain Relief Accessory...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 3 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF10 Configuration Features Number of Positions : 16 Industry Standards IP Rating : IPX7 Mechanical Attachment Strain...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 23 Mechanical Attachment Strain Relief : With Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 35 Mechanical Attachment Strain Relief : With Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Compatible With Connector Code : A - D Number of Positions : 1 Industry...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : With Other Serviceable : No...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 30 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 30 Mechanical Attachment Strain Relief : Without Product Type Features...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 65 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 6 Packaging Features Packaging Method : Bag Packaging Quantity : 300...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 67 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Packaging Features...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Product Type Features Protection...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 66 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Dimensions Compatible Cable Bundle Diameter Range : 3.3 MM  [.13 INCH ] Industry Standards UL Flammability Rating : UL 94HB...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Dimensions Compatible Cable Bundle Diameter Range : 4 MM  [.157 INCH ] Industry Standards UL Flammability Rating : UL 94HB...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Dimensions Compatible Cable Bundle Diameter Range : 6 MM  [.23 INCH ] Industry Standards UL Flammability Rating : UL 94HB...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Plastic Configuration Features Number of Positions : 1 Industry Standards IP Rating : IP67 UL Flammability Rating : UL...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PP Configuration Features Number of Positions : 51 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PP Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Blue Primary Product Material : PBT GF10 Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Blue Primary Product Material : PBT GF30 Configuration Features Compatible With Connector Code : A - D Number of Positions : 1 Industry...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PA 66 GF Configuration Features Number of Positions : 1 Product Type Features Protection & Strain Relief...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PA 66 GF Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Protection & Strain...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PA 66 Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Usage Conditions Operating...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PA GF Configuration Features Number of Positions : 1 Product Type Features Protection & Strain Relief Accessory...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PBT GF30 Configuration Features Compatible With Connector Code : A - D Number of Positions : 1 Industry...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : Polyoxymethylene (POM) Configuration Features Number of Positions : 74 Mechanical Attachment Strain Relief : Without Product Type Features...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PVC Configuration Features Number of Positions : 12 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Green Primary Product Material : PBT GF30 Configuration Features Compatible With Connector Code : A - D Number of Positions : 1 Industry...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Ivory Primary Product Material : PBT GF10 Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Product Type Features...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Natural Primary Product Material : PA GF Configuration Features Number of Positions : 1 Product Type Features Protection & Strain Relief Accessory...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Natural Primary Product Material : PP Configuration Features Compatible With Connector Code : A - F Number of Positions : 3 Industry Standards...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Natural Primary Product Material : PP Configuration Features Number of Positions : 3 Mechanical Attachment Strain Relief : Without Product Type Features Protection...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Nut Brown Primary Product Material : PBT GF30 Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Product Type...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 1000...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 6 GF Configuration Features Number of Positions : 1 Industry Standards UL Flammability Rating : UL 94V-0...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 6 GF Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : Without Product Type...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 66 GF Configuration Features Number of Positions : 1, 2, 3 Mechanical Attachment Strain Relief : Without...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 66 GF Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Product Type...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 66 GF Configuration Features Number of Positions : 1 Product Type Features Protection & Strain Relief...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 66 GF Configuration Features Number of Positions : 2, 3, 1 Industry Standards UL Flammability Rating :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 66 GF Configuration Features Number of Positions : 2, 3, 1 Mechanical Attachment Strain Relief : Without...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 66 GF Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Product Type...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 66 GF Configuration Features Number of Positions : 3, 1, 2 Industry Standards UL Flammability Rating :...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 66 GF Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : Without Product Type...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 66 GF Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Protection & Strain...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 66 Configuration Features Number of Positions : 1 Product Type Features Protection & Strain Relief Accessory...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 6 Configuration Features Number of Positions : 1 Industry Standards IP Rating : IPX9K, IP68 UL Flammability...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 6 Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Product Type Features...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA GF Configuration Features Number of Positions : 1 Industry Standards UL Flammability Rating : UL 94V-0 Product...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA GF Configuration Features Number of Positions : 1 Product Type Features Protection & Strain Relief Accessory...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Violet Primary Product Material : PBT GF30 Configuration Features Compatible With Connector Code : A - D Number of Positions : 1 Industry...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : White Primary Product Material : PBT GF30 Configuration Features Compatible With Connector Code : A - D Number of Positions : 1 Industry...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Yellow Primary Product Material : PBT GF30 Configuration Features Compatible With Connector Code : A - D Number of Positions : 1 Industry...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Copper Alloy Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield Usage Conditions Operating...
Body Features Cable Exit Angle (DEG) : 45 Primary Product Color : Black Primary Product Material : PA 66/6 GBF Mechanical Attachment Strain Relief : With Product Type Features Protection & Strain Relief Accessory...
Body Features Cable Exit Angle (DEG) : 45 Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 48 Dimensions Compatible Cable Bundle Diameter Range : 15 MM  [.591 INCH ]...
Body Features Cable Exit Angle (DEG) : 45 Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 51 Mechanical Attachment Strain Relief : Without Product Type Features...
Body Features Cable Exit Angle (DEG) : 45 Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 84 Mechanical Attachment Strain Relief : Without Product Type Features...
Body Features Cable Exit Angle (DEG) : 45 Primary Product Color : Yellow Primary Product Material : PA 6 GF Configuration Features Number of Positions : 104 Mechanical Attachment Strain Relief : Without Packaging Features...
Body Features Cable Exit Angle (DEG) : 60 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 4 Industry Standards UL Flammability Rating : UL 94HB Mechanical...
Body Features Cable Exit Angle (DEG) : 70 Primary Product Color : Black Primary Product Material : PA 66 GF Configuration Features Compatible With Connector Code : A - E Number of Positions : 26...
Body Features Cable Exit Angle (DEG) : 70 Primary Product Color : Gray Primary Product Material : PA 66 GF Configuration Features Compatible With Connector Code : B - E Number of Positions : 26...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 1 Industry Standards IP Rating : IP67 UL Flammability Rating :...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 3 Mechanical Attachment Strain Relief : Without Product Type Features...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Nylon GF Configuration Features Number of Positions : 6 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Nylon GF Configuration Features Number of Positions : 6 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 6 GF Configuration Features Number of Positions : 28 Mechanical Attachment Strain Relief : Without Product Type...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 6 GF Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66/6 GBF Mechanical Attachment Strain Relief : With Product Type Features Protection & Strain Relief Accessory...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66/6 Configuration Features Number of Positions : 12 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66/6 Configuration Features Number of Positions : 2 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66/6 Configuration Features Number of Positions : 3 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66/6 Configuration Features Number of Positions : 4 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66/6 Configuration Features Number of Positions : 6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66/6 Configuration Features Number of Positions : 8 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 1 Industry Standards IP Rating : IP67 UL Flammability Rating :...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 2 Industry Standards UL Flammability Rating : UL 94HB Packaging...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 20 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 34 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 48 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 25 Dimensions Compatible Cable Bundle Diameter Range : 26 MM  [1.024 INCH ]...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 3 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF10 Configuration Features Number of Positions : 5 Mechanical Attachment Strain Relief : Without Product Type Features...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF10 Configuration Features Number of Positions : 92 Mechanical Attachment Strain Relief : Without Product Type Features...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 56 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 66 Mechanical Attachment Strain Relief : Without Product Type Features...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 84 Mechanical Attachment Strain Relief : Without Product Type Features...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 22 Mechanical Attachment Strain Relief : Without Other Serviceable : No...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 30 Mechanical Attachment Strain Relief : Without Product Type Features...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 43 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 46 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Product Type Features...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 30 Mechanical Attachment Strain Relief : Without Packaging Features Packaging...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 50 Mechanical Attachment Strain Relief : With Other Serviceable : No...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 62 Industry Standards UL Flammability Rating : UL 94HB Mechanical...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Product Type Features Protection...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT Mechanical Attachment Strain Relief : With Product Type Features Protection & Strain Relief Accessory Type : Cover...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Plastic Configuration Features Number of Positions : 1 Industry Standards IP Rating : IP67 UL Flammability Rating : UL...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Gray & Dark Gray Primary Product Material : PBT GF Configuration Features Number of Positions : 16 Industry Standards IP Rating : IPX9K...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Gray & Dark Gray Primary Product Material : PBT Configuration Features Number of Positions : 16 Industry Standards IP Rating : IPX9K UL...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Natural Primary Product Material : PBT GF10 Configuration Features Number of Positions : 22 Mechanical Attachment Strain Relief : Without Product Type Features...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Orange Primary Product Material : PA 6 GF Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Orange Primary Product Material : PA 6 Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Product Type Features...
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Yellow Primary Product Material : PBT GF10 Configuration Features Number of Positions : 92 Mechanical Attachment Strain Relief : Without Product Type Features...
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Product Type Features Protection...
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 8 Industry Standards UL Flammability Rating : None Mechanical Attachment Strain Relief :...
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF20 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover...
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF20 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Wire...
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 1 Dimensions Compatible Cable Bundle Diameter Range : 50 MM  [1.96 INCH ] Mechanical...
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 1 Product Type Features Protection & Strain Relief Accessory Type : Cover...
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 2 Product Type Features Protection & Strain Relief Accessory Type : Cover...
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PP Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Housing...
Body Features Cable Exit Angle : 180° Primary Product Color : Natural Primary Product Material : PA6 Configuration Features Number of Positions : 12 Mechanical Attachment Strain Relief : With Product Type Features Protection &
Body Features Cable Exit Angle : 180° Primary Product Color : Orange Primary Product Material : PA 6 GF Configuration Features Number of Positions : 1 Industry Standards UL Flammability Rating : UL 94V-0 Product...
Body Features Cable Exit Angle : 180° Primary Product Color : Orange Primary Product Material : PA6 GF Configuration Features Number of Positions : 1 Industry Standards UL Flammability Rating : UL 94V-0 Product Type...
Body Features Cable Exit Angle : 180° Primary Product Color : Orange Primary Product Material : PA6 GF Configuration Features Number of Positions : 1 Product Type Features Protection & Strain Relief Accessory Type :...
Body Features Cable Exit Angle : 180° Primary Product Color : Orange Primary Product Material : PA6 Configuration Features Number of Positions : 3 Mechanical Attachment Strain Relief : With Product Type Features Protection &
Body Features Cable Exit Angle : 180° Primary Product Color : Orange Primary Product Material : PA Mechanical Attachment Strain Relief : With Product Type Features Protection & Strain Relief Accessory Type : Cover -...
Body Features Cable Exit Angle : 180° Primary Product Color : Orange Primary Product Material : PA Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover -...
Body Features Cable Exit Angle : 180° Primary Product Color : Pastel Green Primary Product Material : PA 6 GF Configuration Features Number of Positions : 1 Industry Standards UL Flammability Rating : UL 94V-0...
Body Features Cable Exit Angle : 180° Primary Product Material : Copper Alloy Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield
Body Features Cable Exit Angle : 45° Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 67 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging...
Body Features Cable Exit Angle : 90° (Right Angle) Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 16 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical...
Body Features Cable Exit Angle : 90° Primary Product Color : Black Primary Product Material : PBT Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Housing...
Body Features Cable Exit Angle : 90° Primary Product Color : Orange Primary Product Material : PA 66 GF Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type :...
Body Features Cable Exit Angle : 90° Primary Product Color : Orange Primary Product Material : PBT GF Product Type Features Protection & Strain Relief Accessory Type : Dust Cap Usage Conditions Operating Temperature...
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 421 MM  [16.54 INCH ] Operation/Applicatio n Compatible Equipment : Terminations, Bus Bar, Insulators/Bushings, Conductors/Leads...
Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Dimensions Compatible Conductor Range (AWGKC) : #6 Insulator Outside Skirt Diameter Range : 0 - 95 MM  [0 - 3.75 INCH ] Electrical Characteristics...
Body Features Primary Product Color : Black - Orange Primary Product Material : PA GF Configuration Features Number of Positions : 7 Industry Standards IP Rating : IP6K9K Other Serviceable : No Packaging Features Packaging...
Body Features Primary Product Color : Black - Orange Primary Product Material : PA GF Configuration Features Number of Positions : 9 Industry Standards IP Rating : IP67 Mechanical Attachment Strain Relief : With Packaging...
Body Features Primary Product Color : Black, Brown Primary Product Material : PA 66 GF13 Configuration Features Number of Positions : 25 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging...
Body Features Primary Product Color : Black Industry Standards UL Flammability Rating : UL 94HB Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 32 Product Type Features Protection & Strain...
Body Features Primary Product Color : Black Packaging Features Packaging Method : Box Packaging Quantity : 1
Body Features Primary Product Color : Black Primary Product Material : Nylon 6/6 GF Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Packaging Quantity : 450 Product Type Features Protection &
Body Features Primary Product Color : Black Primary Product Material : Nylon GF Configuration Features Number of Positions : 6 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box...
Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Configuration Features Number of Positions : 40 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity :...
Body Features Primary Product Color : Black Primary Product Material : PA 6.6 Configuration Features Panel Cutout Size : 112 x 36 - 46 MM  [4.40 x 1.41 - 1.81 INCH ] Industry Standards IP Rating :...
Body Features Primary Product Color : Black Primary Product Material : PA 6.6 Configuration Features Panel Cutout Size : 46 x 36 - 46 MM  [1.81 x 1.41 - 1.81 INCH ] Industry Standards IP Rating :...
Body Features Primary Product Color : Black Primary Product Material : PA 6.6 Configuration Features Panel Cutout Size : 65 x 36 - 46 MM  [2.55 x 1.41 - 1.81 INCH ] Industry Standards IP Rating :...
Body Features Primary Product Color : Black Primary Product Material : PA 6.6 Configuration Features Panel Cutout Size : 86 x 36 - 46 MM  [3.38 x 1.41 - 1.81 INCH ] Industry Standards IP Rating :...
Body Features Primary Product Color : Black Primary Product Material : PA 6.6 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Packaging Quantity : 20 Usage Conditions Operating Temperature...
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Housing
Body Features Primary Product Color : Black Primary Product Material : PA 66 Mechanical Attachment Strain Relief : With Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature...
Body Features Primary Product Color : Black Primary Product Material : PA 66 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Sealing Cover Usage Conditions Operating...
Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 9 Industry Standards IP Rating : IP67 Other Serviceable : No Packaging Features Packaging Method : Box...
Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 9 Industry Standards IP Rating : IP67 Other Serviceable : No Packaging Features Packaging Quantity : 14...
Body Features Primary Product Color : Black Primary Product Material : PA6 GF Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag & Box Packaging Quantity : 120 Product Type Features Protection...
Body Features Primary Product Color : Black Primary Product Material : PA66 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 120 Product Type Features Protection & Strain Relief...
Body Features Primary Product Color : Black Primary Product Material : PA66 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 150 Product Type Features Protection & Strain Relief...
Body Features Primary Product Color : Black Primary Product Material : PA66 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Protection & Strain Relief...
Body Features Primary Product Color : Black Primary Product Material : PA66 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Lever
Body Features Primary Product Color : Black Primary Product Material : PBT GF10 Configuration Features Number of Positions : 0 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory...
Body Features Primary Product Color : Black Primary Product Material : PBT GF10 Configuration Features Number of Positions : 60 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory...
Body Features Primary Product Color : Black Primary Product Material : PBT GF10 Dimensions Compatible Cable Bundle Diameter Range (INCH) : 1.377 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief :...
Body Features Primary Product Color : Black Primary Product Material : PBT GF10 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 300 Product Type Features Protection & Strain...
Body Features Primary Product Color : Black Primary Product Material : PBT GF10 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Protection & Strain...
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 114 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 16...
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 62 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory...
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 72 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 30...
Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 256 Product Type Features Protection & Strain...
Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Housing
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 18, 20 Industry Standards IP Rating : IPX8 Product Type Features Protection & Strain Relief...
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 18 Industry Standards IP Rating : IPX4 Product Type Features Protection & Strain Relief Accessory...
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory...
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 20 Industry Standards IP Rating : IPX4 Product Type Features Protection & Strain Relief Accessory...
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 25 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory...
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 26 Industry Standards IP Rating : IPX4 Product Type Features Protection & Strain Relief Accessory...
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 26 Industry Standards IP Rating : IPX8 Product Type Features Protection & Strain Relief Accessory...
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 2 Industry Standards IP Rating : IP6K9K Packaging Features Packaging Method : Bag & Box Packaging...
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 30 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Packaging Quantity : 1...
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 38, 36, 48 Industry Standards IP Rating : IPX8 Product Type Features Protection & Strain...
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 48, 38, 36 Industry Standards IP Rating : IPX4 Product Type Features Protection & Strain...
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 58 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Package...
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 58 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Packaging Quantity : 200...
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 6 Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 1100 Product Type Features Protection & Strain...
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 250 Product Type Features Protection & Strain...
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating...
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Lever
Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Packaging Features Packaging Method : Bag Packaging Quantity : 650 Product Type Features Protection & Strain Relief Accessory Type : Cover
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : 2 Mechanical Attachment Strain Relief : Without Other Serviceable : No Product Type Features Protection...
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 130 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory...
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Packaging Quantity : 2500...
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 32 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Box...
Body Features Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 3 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable :...
Body Features Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 69 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type :...
Body Features Primary Product Color : Black Primary Product Material : PBT Mechanical Attachment Strain Relief : With Product Type Features Protection & Strain Relief Accessory Type : Wire Cover
Body Features Primary Product Color : Black Primary Product Material : PBT Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Protection & Strain Relief...
Body Features Primary Product Color : Black Primary Product Material : PBT Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Housing
Body Features Primary Product Color : Black Primary Product Material : PBT Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Wire Cover
Body Features Primary Product Color : Black Primary Product Material : Polypropylene(PP) - GFM25 Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Product Type...
Body Features Primary Product Color : Black Primary Product Material : PP Configuration Features Number of Positions : 27 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Packaging Quantity : 150 Product...
Body Features Primary Product Color : Black Primary Product Material : PP Configuration Features Number of Positions : 27 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Packaging Quantity : 200 Product...
Body Features Primary Product Color : Black Primary Product Material : PP Configuration Features Number of Positions : 36 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type :...
Body Features Primary Product Color : Black Primary Product Material : PP Mechanical Attachment Strain Relief : Without
Body Features Primary Product Color : Black Primary Product Material : PP Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 30 Product Type Features Protection & Strain Relief...
Body Features Primary Product Color : Black Primary Product Material : TPC-ET Product Type Features Protection & Strain Relief Accessory Type : Dust Cap Sealable : No
Body Features Primary Product Color : Black Primary Product Material : TPE Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Number of...
Body Features Primary Product Color : Black Primary Product Material : TPE Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Packaging Quantity : 20 Product Type Features Number of...
Body Features Primary Product Color : Blue Primary Product Material : PBT Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover
Body Features Primary Product Color : Gray Primary Product Material : PBT GF30 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 240 Product Type Features Protection & Strain...
Body Features Primary Product Color : Gray Primary Product Material : PBT Configuration Features Number of Positions : 51 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type :...
Body Features Primary Product Color : Gray Primary Product Material : PBT Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover
Body Features Primary Product Color : Green Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Sealing Cap
Body Features Primary Product Color : Green Primary Product Material : PA GF Configuration Features Number of Positions : 9 Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain...
Body Features Primary Product Color : Green Primary Product Material : PBT GF20 Configuration Features Number of Positions : 32 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Product Type Features Protection &
Body Features Primary Product Color : Green Primary Product Material : PBT GF20 Configuration Features Number of Positions : 75 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory...
Body Features Primary Product Color : Green Primary Product Material : PBT Configuration Features Compatible With Connector Code : D, C Number of Positions : 32 Industry Standards UL Flammability Rating : None Mechanical Attachment...
Body Features Primary Product Color : Natural Primary Product Material : PBT GF20 Configuration Features Number of Positions : 36 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Carton Packaging Quantity : 200...
Body Features Primary Product Color : Natural Primary Product Material : PBT GF30 Configuration Features Number of Positions : 40 Mechanical Attachment Strain Relief : Without
Body Features Primary Product Color : Natural Primary Product Material : Polyester Configuration Features Number of Positions : 21 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product...
Body Features Primary Product Color : Natural Primary Product Material : Polyester Configuration Features Number of Positions : 22 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product...
Body Features Primary Product Color : Natural Primary Product Material : Polyester Configuration Features Number of Positions : 23 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product...
Body Features Primary Product Color : Natural Primary Product Material : Polyester Configuration Features Number of Positions : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product...
Body Features Primary Product Color : Natural Primary Product Material : Polyester Configuration Features Number of Positions : 25 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product...
Body Features Primary Product Color : Natural Primary Product Material : Polyester Configuration Features Number of Positions : 26 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product...
Body Features Primary Product Color : Natural Primary Product Material : Polyester Configuration Features Number of Positions : 27 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product...
Body Features Primary Product Color : Natural Primary Product Material : Polyester Configuration Features Number of Positions : 28 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product...
Body Features Primary Product Color : Natural Primary Product Material : PP Configuration Features Number of Positions : 1 Product Type Features Protection & Strain Relief Accessory Type : Cap Usage Conditions Operating Temperature...
Body Features Primary Product Color : Natural Primary Product Material : PP Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type :...
Body Features Primary Product Color : Orange Primary Product Material : PA 6 GF Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief...
Body Features Primary Product Color : Orange Primary Product Material : PA 6 GF Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Packaging Features Packaging...
Body Features Primary Product Color : Orange Primary Product Material : PA 6 GF Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable :...
Body Features Primary Product Color : Orange Primary Product Material : PA 6 GF Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating...
Body Features Primary Product Color : Orange Primary Product Material : PA 6 GF Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature (Max) : 140 DEGC 
Body Features Primary Product Color : Orange Primary Product Material : PA 66 GF Industry Standards UL Flammability Rating : UL 94V-0 Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 20000...
Body Features Primary Product Color : Orange Primary Product Material : PA 66 GF Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cap
Body Features Primary Product Color : Orange Primary Product Material : PA 66 GF Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions...
Body Features Primary Product Color : Orange Primary Product Material : PA 66 GF Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Housing Usage Conditions...
Body Features Primary Product Color : Orange Primary Product Material : PA 66 GF Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover
Body Features Primary Product Color : Orange Primary Product Material : PA 66 GF Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating...
Body Features Primary Product Color : Orange Primary Product Material : PA 66 GF Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Protective Cover Usage Conditions...
Body Features Primary Product Color : Orange Primary Product Material : PA 66 GF Product Type Features Protection & Strain Relief Accessory Type : Cover
Body Features Primary Product Color : Orange Primary Product Material : PA 66 Configuration Features Number of Positions : 1 Product Type Features Protection & Strain Relief Accessory Type : Dust Cover
Body Features Primary Product Color : Orange Primary Product Material : PA 66 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating...
Body Features Primary Product Color : Orange Primary Product Material : PA 66 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover
Body Features Primary Product Color : Orange Primary Product Material : PA GF Industry Standards UL Flammability Rating : UL 94V-0 Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 3500 Product...
Body Features Primary Product Color : Orange Primary Product Material : PA GF Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 20000 Product Type Features...
Body Features Primary Product Color : Orange Primary Product Material : PA GF Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 6000 Product Type Features...
Body Features Primary Product Color : Orange Primary Product Material : PA GF Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature...
Body Features Primary Product Color : Orange Primary Product Material : PA6 GF Mechanical Attachment Strain Relief : Without
Body Features Primary Product Color : Orange Primary Product Material : PA6 GF Mechanical Attachment Strain Relief : Without Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40...
Body Features Primary Product Color : Orange Primary Product Material : PA66 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Wire Cover
Body Features Primary Product Color : Orange Primary Product Material : PA6 Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type :...
Body Features Primary Product Color : Orange Primary Product Material : PBT GF20 Product Type Features Protection & Strain Relief Accessory Type : Sealing Cover Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating...
Body Features Primary Product Color : Orange Primary Product Material : PBT GF30 Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory...
Body Features Primary Product Color : Orange Primary Product Material : PP Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type :...
Body Features Primary Product Color : Purple Primary Product Material : PBT GF20 Configuration Features Compatible With Connector Code : D, C Number of Positions : 32 Mechanical Attachment Strain Relief : Without Product Type...
Body Features Primary Product Color : Red Dimensions Compatible Conductor Diameter Range : 13.3 - 99 MM  [0 - .551 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio...
Body Features Primary Product Color : Red Primary Product Material : PBT Configuration Features Compatible With Connector Code : 1 Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94HB Mechanical Attachment Strain...
Body Features Primary Product Color : Yellow Primary Product Material : PA 66 GF Configuration Features Number of Positions : 52 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Packaging Quantity :...
Body Features Primary Product Color : Yellow Primary Product Material : PA Configuration Features Compatible With Connector Code : C-H Number of Positions : 75 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :...
Body Features Primary Product Color : Yellow Primary Product Material : PBT GF20 Configuration Features Compatible With Connector Code : D, C, A Number of Positions : 32 Dimensions Compatible Cable Bundle Diameter Range :...
Body Features Primary Product Color : Yellow Primary Product Material : PBT GF30 Configuration Features Number of Positions : 30 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 300...
Body Features Primary Product Material : Copper Alloy Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating...
Body Features Primary Product Material : Polymer Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cap
Body Features Primary Product Material : Stainless Steel Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Reel Product Type Features Protection & Strain Relief...
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield
Industry Standards UL Flammability Rating : UL 94V-0 Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 20000 Product Type Features Sealable : Yes Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]...

<< Prev Next >>