TE Connectivity Datasheets for Electrical Connector Bases and Covers
Electrical connector bases and covers are designed to provide mechanical protection for electrical connectors. They are available in many shapes and sizes to accommodate different types of electrical connections.
Electrical Connector Bases and Covers: Learn more
| Product Name | Notes |
|---|---|
| Body Features Cable Entry Location : Bottom Dimensions Product Height : 28.9 MM [1.138 INCH ] Product Length : 80 MM [3.15 INCH ] Product Width : 44.4 MM [1.748 INCH ] Mechanical Attachment Hood & Base Locking Device Type : Clip Bolt Packaging... | |
| Body Features Cable Entry Location : Bottom Dimensions Product Length : 40 MM [1.575 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location :... | |
| Body Features Cable Entry Location : Bottom Dimensions Product Length : 40 MM [1.575 INCH ] Housing Features Housing Material : Die Cast Zinc Alloy Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device... | |
| Body Features Cable Entry Location : Bottom Dimensions Product Length : 40 MM [1.575 INCH ] Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Housing Operation/Applicatio n Circuit Application : Power & | |
| Body Features Cable Entry Location : Bottom Dimensions Product Length : 40 MM [1.575 INCH ] Product Width : 24 MM [.945 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type :... | |
| Body Features Cable Entry Location : Bottom Dimensions Product Length : 40 MM [1.575 INCH ] Product Width : 24 MM [.945 INCH ] Housing Features Housing Material : PC Mechanical Attachment Hood & Base Locking Device Type : Locking Locking... | |
| Body Features Cable Entry Location : Bottom Dimensions Product Width : 30 MM [1.181 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location :... | |
| Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Housing Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Housing Thread Size : M16 Operation/Applicatio... | |
| Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Housing Thread Size : M20 Operation/Applicatio... | |
| Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Housing Thread Size : M25 Operation/Applicatio... | |
| Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Housing Thread Size : PG11 Operation/Applicatio... | |
| Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Housing Thread Size : PG16 Operation/Applicatio... | |
| Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Housing Thread Size : PG21 Operation/Applicatio... | |
| Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock on Hood Packaging Features Packaging Method : Box Packaging... | |
| Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Hood & Base... | |
| Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Housing Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood... | |
| Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Housing Thread Size : M25 Operation/Applicatio n Circuit Application : Power & Signal Product... | |
| Body Features Cable Entry Location : Bottom Primary Product Color : Black Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Locking Device Location : Housing Packaging Features Packaging Method : Box Packaging... | |
| Body Features Cable Entry Location : Bottom Primary Product Color : Black Mechanical Attachment Locking Device Location : Housing Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Hood & Base... | |
| Body Features Cable Entry Location : Bottom Primary Product Color : Gray Dimensions Product Height : 39 MM [1.535 INCH ] Product Length : 40 MM [1.575 INCH ] Product Width : 30 MM [1.181 INCH ] Housing Features Housing Material : Die Cast Zinc... | |
| Body Features Cable Entry Location : Bottom Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Locking Device Location : Housing Packaging Features Packaging Method : Bag Packaging Quantity :... | |
| Body Features Cable Entry Location : Bottom Primary Product Color : Gray Housing Features Housing Material : Die Cast Zinc Alloy Mechanical Attachment Hood & Base Locking Device Type : Clip Thread Size : None... | |
| Body Features Cable Entry Location : Bottom Primary Product Color : Red Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Thread Size : PG11 Operation/Applicatio... | |
| Body Features Cable Entry Location : Side Dimensions Product Height : 54 MM [2.126 INCH ] Product Length : 94 MM [3.701 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type :... | |
| Body Features Cable Entry Location : Side Dimensions Product Height : 57 MM [2.244 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location :... | |
| Body Features Cable Entry Location : Side Dimensions Product Height : 57 MM [2.244 INCH ] Product Length : 96 MM [3.78 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type :... | |
| Body Features Cable Entry Location : Side Dimensions Product Height : 74 MM [2.913 INCH ] Product Length : 82 MM [3.228 INCH ] Product Width : 57 MM [2.244 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & | |
| Body Features Cable Entry Location : Side Dimensions Product Height : 74 MM [2.913 INCH ] Product Length : 94 MM [3.701 INCH ] Product Width : 57 MM [2.244 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & | |
| Body Features Cable Entry Location : Side Dimensions Product Length : 117 MM [4.606 INCH ] Product Width : 57 MM [2.244 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type :... | |
| Body Features Cable Entry Location : Side Dimensions Product Length : 40 MM [1.575 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location :... | |
| Body Features Cable Entry Location : Side Dimensions Product Length : 82 MM [3.228 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location :... | |
| Body Features Cable Entry Location : Side Dimensions Product Width : 57 MM [2.244 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2M20 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2M25 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2M32 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2M36 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2M40 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2M50 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2PG16 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2PG21 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2PG29 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2PG36 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M20 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M25/M20 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M25/M32 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M25/PG16 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M25 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M32/M16 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M32/PG9 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M32 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M40 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M50 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG11/PG21 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG13.5 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG16/M25 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG16/PG21 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG16 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG21/PG21 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG21/PG29 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG21 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG29/M32 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG29 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG36 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG42 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Packaging Features Packaging Method : Box Packaging Quantity :... | |
| Body Features Cable Entry Location : Side Mechanical Attachment Thread Size : 2M25 Product Type Features Hood & Base Connector Product Type : Base Housing | |
| Body Features Cable Entry Location : Side Mechanical Attachment Thread Size : M25 Product Type Features Hood & Base Connector Product Type : Base Housing | |
| Body Features Cable Entry Location : Side Product Type Features Hood & Base Connector Product Type : Base Housing | |
| Body Features Cable Entry Location : Side Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Locking Device Location : Housing Thread Size : 2xM20 Packaging Features Packaging Method :... | |
| Body Features Cable Entry Location : Side Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Locking Device Location : Housing Thread Size : 2xM25 Packaging Features Packaging Method :... | |
| Body Features Cable Entry Location : Side Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Locking Device Location : Housing Thread Size : 2xPG16 Packaging Features Packaging Method :... | |
| Body Features Cable Entry Location : Side Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Locking Device Location : Housing Thread Size : 2xPG21 Packaging Features Packaging Method :... | |
| Body Features Cable Entry Location : Side Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Locking Device Location : Housing Thread Size : M20 Packaging Features Packaging Method :... | |
| Body Features Cable Entry Location : Side Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Locking Device Location : Housing Thread Size : M25 Packaging Features Packaging Method :... | |
| Body Features Cable Entry Location : Side Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Locking Device Location : Housing Thread Size : M32 Packaging Features Packaging Method :... | |
| Body Features Cable Entry Location : Side Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Locking Device Location : Housing Thread Size : PG16 Packaging Features Packaging Method :... | |
| Body Features Cable Entry Location : Side Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Locking Device Location : Housing Thread Size : PG21 Packaging Features Packaging Method :... | |
| Body Features Cable Entry Location : Side Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Product Type Features Hood & Base Connector Product Type : Base Housing | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Locking Device Location : Hood Operation/Applicatio... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Locking Device Location : Housing Operation/Applicatio... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2M20 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2M25 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2PG16 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M20 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M25 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M32/M16 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M32/M20 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M32 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M40 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG16 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG21 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG29 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG36 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Product Type Features Hood & Base Connector Product Type : Base Housing | |
| Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Dimensions Product Height : 57 MM [2.244 INCH ] Product Length : 24 MM [.945 INCH ] Product Width : 24 MM [.945 INCH ] Housing Features Housing Material : Die... | |
| Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Dimensions Product Height : 76 MM [2.992 INCH ] Product Length : 82 MM [3.228 INCH ] Product Width : 56 MM [2.205 INCH ] Housing Features Housing Material : Die... | |
| Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Dimensions Product Height : 81.8 MM [3.22 INCH ] Product Length : 121.3 MM [4.776 INCH ] Product Width : 56 MM [2.205 INCH ] Housing Features Housing Material : Die... | |
| Body Features Cable Entry Location : Top Mechanical Attachment Thread Size : M25 Product Type Features Hood & Base Connector Product Type : Base Housing | |
| Body Features Cable Entry Location : Top Mechanical Attachment Thread Size : M30 Product Type Features Hood & Base Connector Product Type : Base Housing | |
| Body Features Cable Entry Location : Top Product Type Features Hood & Base Connector Product Type : Base Housing | |
| Body Features Cable Entry Location : Top Primary Product Color : Gray Dimensions Product Height : 59.3 MM [2.335 INCH ] Product Length : 24 MM [.945 INCH ] Product Width : 24 MM [.945 INCH ] Housing Features Housing Material : Die Cast Aluminum... | |
| Body Features Cable Entry Location : Top Primary Product Color : Gray Housing Features Housing Material : Aluminum Alloy Mechanical Attachment Hood & Base Locking Device Type : 2 Lever Locking Packaging Features Packaging... | |
| Body Features Cable Entry Location : Top Primary Product Color : Yellow Dimensions Product Height : 81.5 MM [3.209 INCH ] Product Width : 32.3 MM [1.272 INCH ] Housing Features Housing Material : Aluminum Alloy Mechanical Attachment Hood & Base... | |
| Dimensions Product Height : 47 MM [1.85 INCH ] Product Length : 93 MM [3.661 INCH ] Product Width : 65 MM [2.559 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip... | |
| Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood & Base... | |
| Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M20 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features... | |
| Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG11 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features... | |
| Mechanical Attachment Thread Size : 2M25 Product Type Features Hood & Base Connector Product Type : Base Housing | |
| Mechanical Attachment Thread Size : M20 Product Type Features Hood & Base Connector Product Type : Base Housing | |
| Mechanical Attachment Thread Size : M50 Product Type Features Hood & Base Connector Product Type : Base Housing | |
| Mechanical Attachment Thread Size : PG11 Product Type Features Hood & Base Connector Product Type : Base Housing | |
| Mechanical Attachment Thread Size : PG21 Product Type Features Hood & Base Connector Product Type : Base Housing | |
| Mechanical Attachment Thread Size : PG29 Product Type Features Hood & Base Connector Product Type : Base Housing | |
| Product Type Features Hood & Base Connector Product Type : Base Housing |
| << Prev | Next >> |