Body Features Insulator Material : Glass, Porcelain Primary Product Color : Red Primary Product Material : Polymeric
Dimensions Insulator Outside Skirt Diameter Range : 452 MM [17.6 INCH ]
Electrical Characteristics Voltage Class (KV) : All
Operation/Applicatio
n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation
Product Availability Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, Asia, China
Product Type Features Installation Technology : Cold Applied Insulator Type/ANSI : Porcelain LV/MV Insulating Cover Product Type : Creepage Extender
Usage Conditions Operating Temperature Range (DEGC) : 0 - 105
Body Features
- Insulator Material : Glass, Porcelain
- Primary Product Color : Red
- Primary Product Material : Polymeric
Dimensions
- Insulator Outside Skirt Diameter Range : 452 MM [17.6 INCH ]
Electrical Characteristics
Operation/Application
- Compatible Equipment : Bushings/Insulators
- Power Component Application Type : Substation
Product Availability
- Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, Asia, China
Product Type Features
- Installation Technology : Cold Applied
- Insulator Type/ANSI : Porcelain
- LV/MV Insulating Cover Product Type : Creepage Extender
Usage Conditions
- Operating Temperature Range (DEGC) : 0 - 105