TE Connectivity Datasheets for Electrical Connector Bases and Covers

Electrical connector bases and covers are designed to provide mechanical protection for electrical connectors. They are available in many shapes and sizes to accommodate different types of electrical connections.
Electrical Connector Bases and Covers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
Body Features Cable Entry Location : Bottom Dimensions Product Height : 21.9 MM  [.862 INCH ] Product Length : 110 MM  [4.331 INCH ] Product Width : 56 MM  [2.205 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood &
Body Features Cable Entry Location : Bottom Dimensions Product Height : 21.9 MM  [.862 INCH ] Product Length : 129.5 MM  [5.098 INCH ] Product Width : 56 MM  [2.205 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood &
Body Features Cable Entry Location : Bottom Dimensions Product Height : 21.9 MM  [.862 INCH ] Product Length : 96 MM  [3.78 INCH ] Product Width : 56 MM  [2.205 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood &
Body Features Cable Entry Location : Bottom Dimensions Product Height : 22 MM  [.866 INCH ] Product Length : 156 MM  [6.142 INCH ] Product Width : 56 MM  [2.205 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood &
Body Features Cable Entry Location : Bottom Dimensions Product Height : 24.5 MM  [.965 INCH ] Product Length : 45.7 MM  [1.799 INCH ] Product Width : 32.3 MM  [1.272 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood &
Body Features Cable Entry Location : Bottom Dimensions Product Height : 29 MM  [1.142 INCH ] Product Length : 146 MM  [5.748 INCH ] Product Width : 58 MM  [2.283 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood &
Body Features Cable Entry Location : Bottom Dimensions Product Height : 29 MM  [1.142 INCH ] Product Length : 166 MM  [6.535 INCH ] Product Width : 58 MM  [2.283 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood &
Body Features Cable Entry Location : Bottom Dimensions Product Height : 29 MM  [1.142 INCH ] Product Length : 193 MM  [7.598 INCH ] Product Width : 58 MM  [2.283 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood &
Body Features Cable Entry Location : Bottom Dimensions Product Height : 42.25 MM  [1.663 INCH ] Product Length : 52 MM  [2.047 INCH ] Product Width : 51 MM  [2.008 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood &
Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Housing Thread Size : PG16 Operation/Applicatio...
Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock on Hood Packaging Features Packaging Method : Bag Packaging...
Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock on Hood Packaging Features Packaging Method : Box Packaging...
Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Housing Operation/Applicatio n Circuit Application :...
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood & Base Connector Product...
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Sealable : Yes
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : 2M20 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood &
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : 2M25 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood &
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : 2M25 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes...
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : 2M32 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood &
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : 2M32 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable :...
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : 2M32 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes...
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : 2M40 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable :...
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : 2M40 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes...
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : 2PG21 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood &
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : 3M25 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable :...
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : 3M25 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes...
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : 3XM32 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable :...
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : 4xM25 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes...
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : M20 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood &
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : M25 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood &
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : M32/M25 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood &
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : M32 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood &
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : M40 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood &
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : PG16 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood &
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : PG21 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood &
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : PG21 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable :...
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : PG29 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood &
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : PG36 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood &
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Side Clip Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood & Base Connector...
Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Side Clip Locking Device Location : Housing Operation/Applicatio n Circuit Application : Power & Signal Product Type Features...
Body Features Cable Entry Location : Bottom Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : Yes
Body Features Cable Entry Location : Bottom Product Type Features Hood & Base Connector Product Type : Hood & Base Housing Assembly With Inserts
Body Features Cable Entry Location : Bottom Primary Product Color : Black Dimensions Product Height : 111.8 MM  [4.401 INCH ] Product Length : 193 MM  [7.598 INCH ] Product Width : 58 MM  [2.283 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Entry Location : Bottom Primary Product Color : Black Dimensions Product Height : 21.9 MM  [.862 INCH ] Product Length : 110 MM  [4.331 INCH ] Product Width : 56 MM  [2.205 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Entry Location : Bottom Primary Product Color : Black Dimensions Product Height : 21.9 MM  [.862 INCH ] Product Length : 129.5 MM  [5.098 INCH ] Product Width : 56 MM  [2.205 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Entry Location : Bottom Primary Product Color : Black Dimensions Product Height : 21.9 MM  [.862 INCH ] Product Length : 129.5 MM  [5.098 INCH ] Product Width : 60 MM  [2.362 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Entry Location : Bottom Primary Product Color : Black Dimensions Product Height : 21.9 MM  [.862 INCH ] Product Length : 96 MM  [3.78 INCH ] Product Width : 56 MM  [2.205 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Entry Location : Bottom Primary Product Color : Black Dimensions Product Height : 22 MM  [.866 INCH ] Product Length : 156 MM  [6.142 INCH ] Product Width : 56 MM  [2.205 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Entry Location : Bottom Primary Product Color : Black Dimensions Product Height : 24.5 MM  [.965 INCH ] Product Length : 45.7 MM  [1.799 INCH ] Product Width : 32.3 MM  [1.272 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Entry Location : Bottom Primary Product Color : Black Dimensions Product Height : 29 MM  [1.142 INCH ] Product Length : 133 MM  [5.236 INCH ] Product Width : 58 MM  [2.283 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Entry Location : Bottom Primary Product Color : Black Dimensions Product Height : 29 MM  [1.142 INCH ] Product Length : 146 MM  [5.748 INCH ] Product Width : 58 MM  [2.283 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Entry Location : Bottom Primary Product Color : Black Dimensions Product Height : 29 MM  [1.142 INCH ] Product Length : 166 MM  [6.535 INCH ] Product Width : 58 MM  [2.283 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Entry Location : Bottom Primary Product Color : Black Dimensions Product Height : 29 MM  [1.142 INCH ] Product Length : 193 MM  [7.598 INCH ] Product Width : 58 MM  [2.283 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Entry Location : Bottom Primary Product Color : Black Dimensions Product Height : 42.25 MM  [1.663 INCH ] Product Length : 52 MM  [2.047 INCH ] Product Width : 51 MM  [2.008 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Entry Location : Bottom Primary Product Color : Black Housing Features Housing Material : Aluminum Alloy Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : M32/M20 Operation/Applicatio n...
Body Features Cable Entry Location : Bottom Primary Product Color : Black Housing Features Housing Material : Aluminum Alloy Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : M50 Product Type...
Body Features Cable Entry Location : Bottom Primary Product Color : Black Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Operation/Applicatio n Circuit Application :...
Body Features Cable Entry Location : Bottom Primary Product Color : Gray Dimensions Product Height : 21.9 MM  [.862 INCH ] Product Length : 110 MM  [4.331 INCH ] Product Width : 56 MM  [2.205 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Entry Location : Bottom Primary Product Color : Gray Dimensions Product Height : 21.9 MM  [.862 INCH ] Product Length : 129.5 MM  [5.098 INCH ] Product Width : 56 MM  [2.205 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Entry Location : Bottom Primary Product Color : Gray Dimensions Product Height : 21.9 MM  [.862 INCH ] Product Length : 96 MM  [3.78 INCH ] Product Width : 56 MM  [2.205 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Entry Location : Bottom Primary Product Color : Gray Dimensions Product Height : 22 MM  [.866 INCH ] Product Length : 156 MM  [6.142 INCH ] Product Width : 56 MM  [2.205 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Entry Location : Bottom Primary Product Color : Gray Dimensions Product Height : 24.5 MM  [.965 INCH ] Product Length : 45.7 MM  [1.799 INCH ] Product Width : 32.3 MM  [1.272 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Entry Location : Bottom Primary Product Color : Gray Dimensions Product Height : 29 MM  [1.142 INCH ] Product Length : 133 MM  [5.236 INCH ] Product Width : 58 MM  [2.283 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Entry Location : Bottom Primary Product Color : Gray Dimensions Product Height : 29 MM  [1.142 INCH ] Product Length : 146 MM  [5.748 INCH ] Product Width : 58 MM  [2.283 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Entry Location : Bottom Primary Product Color : Gray Dimensions Product Height : 29 MM  [1.142 INCH ] Product Length : 166 MM  [6.535 INCH ] Product Width : 58 MM  [2.283 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Entry Location : Bottom Primary Product Color : Gray Dimensions Product Height : 29 MM  [1.142 INCH ] Product Length : 193 MM  [7.598 INCH ] Product Width : 58 MM  [2.283 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Entry Location : Bottom Primary Product Color : Gray Dimensions Product Height : 42.25 MM  [1.663 INCH ] Product Length : 52 MM  [2.047 INCH ] Product Width : 51 MM  [2.008 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Entry Location : Bottom Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : 2 Lever Locking Operation/Applicatio n...
Body Features Cable Entry Location : Bottom Primary Product Color : Silver Dimensions Product Height : 29 MM  [1.142 INCH ] Product Length : 133 MM  [5.236 INCH ] Product Width : 58 MM  [2.283 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Entry Location : Side Dimensions Product Height : 94.4 MM  [3.716 INCH ] Product Length : 74.2 MM  [2.921 INCH ] Product Width : 45 MM  [1.772 INCH ] Mechanical Attachment Hood & Base Locking Device Type : Side Clip Locking...
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M40 Operation/Applicatio n Circuit Application :...
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Housing Thread Size : PG29 Operation/Applicatio...
Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock on Hood Operation/Applicatio n Circuit Application : Power &
Body Features Cable Entry Location : Side Mechanical Attachment Hood & Base Locking Device Type : Locking Product Type Features Hood & Base Connector Product Type : Hood & Base Housing Assembly With...
Body Features Cable Entry Location : Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : Yes
Body Features Cable Entry Location : Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood Thread Size : M25 Product Type Features Hood & Base Connector Product...
Body Features Cable Entry Location : Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood Thread Size : M32 Product Type Features Hood & Base Connector Product...
Body Features Cable Entry Location : Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood Thread Size : PG21 Product Type Features Hood & Base Connector Product...
Body Features Cable Entry Location : Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood Thread Size : PG29 Product Type Features Hood & Base Connector Product...
Body Features Cable Entry Location : Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : M20 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag...
Body Features Cable Entry Location : Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : M25 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable :...
Body Features Cable Entry Location : Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : M32 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable :...
Body Features Cable Entry Location : Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : M40 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable :...
Body Features Cable Entry Location : Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : PG29 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable :...
Body Features Cable Entry Location : Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : PG36 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable :...
Body Features Cable Entry Location : Side Mechanical Attachment Thread Size : M32 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : Yes
Body Features Cable Entry Location : Side Mechanical Attachment Thread Size : PG21 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : Yes
Body Features Cable Entry Location : Side Product Type Features Hood & Base Connector Product Type : Base Housing
Body Features Cable Entry Location : Side Product Type Features Hood & Base Connector Product Type : Hood
Body Features Cable Entry Location : Side Primary Product Color : Black Dimensions Product Height : 120 MM  [4.724 INCH ] Product Length : 169 MM  [6.654 INCH ] Product Width : 80 MM  [3.15 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Entry Location : Side Primary Product Color : Gray Housing Features Housing Material : Aluminum Alloy Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Locking Device Location : Housing...
Body Features Cable Entry Location : Side Primary Product Color : Gray Housing Features Housing Material : Aluminum Alloy Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Product Type Features Hood...
Body Features Cable Entry Location : Top & Side Dimensions Product Height : 111.8 MM  [4.401 INCH ] Product Length : 193 MM  [7.598 INCH ] Product Width : 58 MM  [2.283 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment...
Body Features Cable Entry Location : Top & Side Dimensions Product Height : 54.8 MM  [2.156 INCH ] Product Length : 45.7 MM  [1.799 INCH ] Product Width : 32.3 MM  [1.272 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment...
Body Features Cable Entry Location : Top & Side Dimensions Product Height : 70 MM  [2.756 INCH ] Product Length : 110 MM  [4.331 INCH ] Product Width : 53.2 MM  [2.095 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment...
Body Features Cable Entry Location : Top & Side Dimensions Product Height : 70 MM  [2.756 INCH ] Product Length : 96 MM  [3.779 INCH ] Product Width : 53.2 MM  [2.095 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment...
Body Features Cable Entry Location : Top & Side Dimensions Product Height : 80 MM  [3.15 INCH ] Product Length : 130 MM  [5.118 INCH ] Product Width : 53.2 MM  [2.095 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment...
Body Features Cable Entry Location : Top & Side Dimensions Product Height : 90 MM  [3.543 INCH ] Product Length : 156 MM  [6.142 INCH ] Product Width : 53.2 MM  [2.094 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M20 Operation/Applicatio n...
Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Housing Thread Size :...
Body Features Cable Entry Location : Top & Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Product Type Features Hood & Base Connector Product Type : Hood
Body Features Cable Entry Location : Top & Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Housing Thread Size : 2M40 Product Type Features Hood & Base...
Body Features Cable Entry Location : Top & Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Housing Thread Size : 3M25 Product Type Features Hood & Base...
Body Features Cable Entry Location : Top & Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Housing Thread Size : 3PG21 Product Type Features Hood & Base...
Body Features Cable Entry Location : Top & Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Housing Thread Size : M25/M16 Product Type Features Hood & Base...
Body Features Cable Entry Location : Top & Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Housing Thread Size : M25 Product Type Features Hood & Base...
Body Features Cable Entry Location : Top & Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Housing Thread Size : M32 Product Type Features Hood & Base...
Body Features Cable Entry Location : Top & Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Housing Thread Size : M40 Product Type Features Hood & Base...
Body Features Cable Entry Location : Top & Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Housing Thread Size : PG21 Product Type Features Hood & Base...
Body Features Cable Entry Location : Top & Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Housing Thread Size : PG29 Product Type Features Hood & Base...
Body Features Cable Entry Location : Top & Side Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Housing Thread Size : PG36 Product Type Features Hood & Base...
Body Features Cable Entry Location : Top & Side Product Type Features Hood & Base Connector Product Type : Hood
Body Features Cable Entry Location : Top & Side Primary Product Color : Black Dimensions Product Height : 111.8 MM  [4.401 INCH ] Product Length : 166 MM  [6.535 INCH ] Product Width : 58 MM  [2.283 INCH ] Housing Features Housing Material : Die...
Body Features Cable Entry Location : Top & Side Primary Product Color : Black Dimensions Product Height : 111.8 MM  [4.401 INCH ] Product Length : 193 MM  [7.598 INCH ] Product Width : 58 MM  [2.283 INCH ] Housing Features Housing Material : Die...
Body Features Cable Entry Location : Top & Side Primary Product Color : Black Dimensions Product Height : 120 MM  [4.724 INCH ] Product Length : 193 MM  [7.598 INCH ] Product Width : 58 MM  [2.283 INCH ] Housing Features Housing Material : Die...
Body Features Cable Entry Location : Top & Side Primary Product Color : Black Dimensions Product Height : 54.8 MM  [2.156 INCH ] Product Length : 45.7 MM  [1.799 INCH ] Product Width : 32.3 MM  [1.272 INCH ] Housing Features Housing Material : Die...
Body Features Cable Entry Location : Top & Side Primary Product Color : Black Dimensions Product Height : 70 MM  [2.756 INCH ] Product Length : 110 MM  [4.331 INCH ] Product Width : 53.2 MM  [2.095 INCH ] Housing Features Housing Material : Die...
Body Features Cable Entry Location : Top & Side Primary Product Color : Black Dimensions Product Height : 70 MM  [2.756 INCH ] Product Length : 96 MM  [3.779 INCH ] Product Width : 53.2 MM  [2.095 INCH ] Housing Features Housing Material : Die...
Body Features Cable Entry Location : Top & Side Primary Product Color : Black Dimensions Product Height : 80 MM  [3.15 INCH ] Product Length : 130 MM  [5.118 INCH ] Product Width : 53.2 MM  [2.095 INCH ] Housing Features Housing Material : Die...
Body Features Cable Entry Location : Top & Side Primary Product Color : Black Dimensions Product Height : 90 MM  [3.543 INCH ] Product Length : 156 MM  [6.142 INCH ] Product Width : 53.2 MM  [2.094 INCH ] Housing Features Housing Material : Die...
Body Features Cable Entry Location : Top & Side Primary Product Color : Black Housing Features Housing Material : Aluminum Alloy Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location :...
Body Features Cable Entry Location : Top & Side Primary Product Color : Black Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device...
Body Features Cable Entry Location : Top & Side Primary Product Color : Black Mechanical Attachment Hood & Base Locking Device Type : Screwlock Product Type Features Hood & Base Connector Product Type :...
Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Dimensions Product Height : 110 MM  [4.33 INCH ] Product Length : 154 MM  [6.063 INCH ] Product Width : 58 MM  [2.283 INCH ] Housing Features Housing Material : Aluminum...
Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Dimensions Product Height : 111.8 MM  [4.401 INCH ] Product Length : 166 MM  [6.535 INCH ] Product Width : 58 MM  [2.283 INCH ] Housing Features Housing Material : Die...
Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Dimensions Product Height : 54.8 MM  [2.156 INCH ] Product Length : 45.7 MM  [1.799 INCH ] Product Width : 32.3 MM  [1.272 INCH ] Housing Features Housing Material : Die...
Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Dimensions Product Height : 70 MM  [2.756 INCH ] Product Length : 110 MM  [4.331 INCH ] Product Width : 53.2 MM  [2.095 INCH ] Housing Features Housing Material : Die...
Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Dimensions Product Height : 70 MM  [2.756 INCH ] Product Length : 96 MM  [3.779 INCH ] Product Width : 53.2 MM  [2.095 INCH ] Housing Features Housing Material : Die...
Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device...
Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2xPG29 Product Type Features Hood &
Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Mechanical Attachment Hood & Base Locking Device Type : Screwlock Product Type Features Hood & Base Connector Product Type :...
Body Features Cable Entry Location : Top Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Packaging Features Packaging Method : Bag Packaging Quantity : 1...
Body Features Cable Entry Location : Top Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Packaging Features Packaging Method : Box Packaging Quantity : 15...
Body Features Cable Entry Location : Top Housing Features Housing Material : Die Cast Zinc Alloy Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Packaging Features Packaging Method : Box Packaging...
Body Features Cable Entry Location : Top Product Type Features Hood & Base Connector Product Type : Hood
Body Features Cable Entry Location : Top Primary Product Color : Black Housing Features Housing Material : Aluminum Die Cast Alloy Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : 1xM50...
Body Features Cable Entry Location : Top Primary Product Color : Black Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood...
Body Features Cable Entry Location : Top Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood...
Body Features Cable Entry Location : Top Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : M20 x...
Body Features Cable Entry Location : Top Primary Product Color : Silver Dimensions Product Height : 90 MM  [3.54 INCH ] Product Length : 156 MM  [6.14 INCH ] Product Width : 56 MM  [2.24 INCH ] Housing Features Housing Material : Die Cast Aluminum...
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Plastic Configuration Features Number of Positions : 1 Industry Standards IP Rating : IP67 UL Flammability Rating : UL...
Body Features Primary Product Color : Black Housing Features Housing Material : Aluminum Alloy Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood Operation/Applicatio n Circuit Application : Power...
Body Features Primary Product Color : Black Housing Features Housing Material : Aluminum Die Cast Alloy Mechanical Attachment Hood & Base Locking Device Type : Screwlock Operation/Applicatio n Circuit Application : Power & Signal...
Body Features Primary Product Color : Black Mechanical Attachment Hood & Base Locking Device Type : Screwlock Product Type Features Hood & Base Connector Product Type : Base Housing
Body Features Primary Product Color : Gray Dimensions Product Height : 100 MM  [3.937 INCH ] Product Length : 126 MM  [4.961 INCH ] Product Width : 57 MM  [2.244 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood &
Body Features Primary Product Color : Gray Dimensions Product Height : 90 MM  [3.543 INCH ] Product Length : 96 MM  [3.78 INCH ] Product Width : 55 MM  [2.165 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood &
Body Features Primary Product Color : Gray Dimensions Product Height : 90 MM  [3.544 INCH ] Product Length : 142 MM  [5.59 INCH ] Product Width : 57 MM  [2.244 INCH ] Mechanical Attachment Hood & Base Locking Device Type : Clip Bolt Locking...
Body Features Primary Product Color : Gray Housing Features Housing Material : Aluminum Alloy Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Product Type Features Hood & Base Connector Product...
Body Features Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum
Body Features Primary Product Color : Gray Mechanical Attachment Hood & Base Locking Device Type : Screwlock Product Type Features Hood & Base Connector Product Type : Base Housing
Dimensions Product Height : 94.4 MM  [3.716 INCH ] Product Length : 74.2 MM  [2.921 INCH ] Product Width : 45 MM  [1.772 INCH ] Mechanical Attachment Hood & Base Locking Device Type : Side Clip Locking Device Location : Hood Thread Size : M20...
Dimensions Product Height : 94.4 MM  [3.716 INCH ] Product Length : 74.2 MM  [2.921 INCH ] Product Width : 45 MM  [1.772 INCH ] Mechanical Attachment Hood & Base Locking Device Type : Side Clip Locking Device Location : Hood Thread Size : M25...
Dimensions Product Height : 94.4 MM  [3.716 INCH ] Product Length : 74.2 MM  [2.921 INCH ] Product Width : 45 MM  [1.772 INCH ] Mechanical Attachment Hood & Base Locking Device Type : Side Clip Locking Device Location : Hood Thread Size : M32...
Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood & Base Connector...
Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood Packaging Features Packaging Method : Box Product Type Features Hood &
Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood Product Type Features Hood & Base Connector Product Type : Base...
Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Screwlock Thread Size : MAGS Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood...
Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : Yes
Mechanical Attachment Hood & Base Locking Device Type : Screwlock Product Type Features Hood & Base Connector Product Type : Base Housing
Mechanical Attachment Hood & Base Locking Device Type : Screwlock Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : Yes
Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : Yes
Mechanical Attachment Mounting Hardware Style : Custom Product Type Features Protection & Strain Relief Accessory Type : Backshell Kit Sealable : No Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]...
Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Sealable : Yes
Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood & Base Connector Product Type : Hood & Base Housing Assembly With Inserts Sealable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 4 Product Type Features Backshell & Clamp Accessory Type : Cable Clamp
Product Type Features Backshell & Clamp Accessory Type : Cable Gland Sealable : Yes
Product Type Features Hood & Base Connector Product Type : Base Housing
Product Type Features Hood & Base Connector Product Type : Hood & Base Housing Assembly With Inserts

<< Prev