TE Connectivity Datasheets for Electrical Connector Bases and Covers
Electrical connector bases and covers are designed to provide mechanical protection for electrical connectors. They are available in many shapes and sizes to accommodate different types of electrical connections.
Electrical Connector Bases and Covers: Learn more
| Product Name | Notes |
|---|---|
| Body Features Cable Entry Location : Bottom Dimensions Product Height : 72 MM [2.835 INCH ] Product Length : 60 MM [2.362 INCH ] Product Width : 43 MM [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & | |
| Body Features Cable Entry Location : Bottom Dimensions Product Height : 72 MM [2.835 INCH ] Product Length : 73 MM [2.874 INCH ] Product Width : 43 MM [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & | |
| Body Features Cable Entry Location : Bottom Dimensions Product Length : 102 MM [4.016 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location :... | |
| Body Features Cable Entry Location : Bottom Dimensions Product Length : 60 MM [2.362 INCH ] Product Width : 43 MM [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type :... | |
| Body Features Cable Entry Location : Bottom Dimensions Product Length : 73 MM [2.874 INCH ] Product Width : 43 MM [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type :... | |
| Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : 2 Lever Locking Packaging Features Packaging Method : Box Packaging... | |
| Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Hood Thread Size : M20 Operation/Applicatio... | |
| Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Hood Thread Size : M25 Operation/Applicatio... | |
| Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Hood Thread Size : PG11 Operation/Applicatio... | |
| Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Hood Thread Size : PG16 Operation/Applicatio... | |
| Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Hood Thread Size : PG21 Operation/Applicatio... | |
| Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Hood Thread Size : PG36 Operation/Applicatio... | |
| Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Housing Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Housing Thread Size : 2PG21 Operation/Applicatio... | |
| Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : 2 Lever Locking Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood & Base... | |
| Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood & Base Connector Product... | |
| Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Hood Thread Size : M20 Operation/Applicatio n Circuit Application : Power & Signal Packaging... | |
| Body Features Cable Entry Location : Bottom Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Hood Thread Size : PG11 Operation/Applicatio n Circuit Application : Power & Signal Packaging... | |
| Body Features Cable Entry Location : Bottom Primary Product Color : Gray Dimensions Product Height : 46.2 MM [1.819 INCH ] Product Length : 118.6 MM [4.669 INCH ] Product Width : 57 MM [2.244 INCH ] Housing Features Housing Material : Die Cast Aluminum... | |
| Body Features Cable Entry Location : Bottom Primary Product Color : Gray Dimensions Product Height : 46.2 MM [1.819 INCH ] Product Length : 139.6 MM [5.496 INCH ] Product Width : 57 MM [2.244 INCH ] Housing Features Housing Material : Die Cast Aluminum... | |
| Body Features Cable Entry Location : Bottom Primary Product Color : Gray Dimensions Product Height : 46.2 MM [1.819 INCH ] Product Length : 165.6 MM [6.52 INCH ] Product Width : 57 MM [2.244 INCH ] Housing Features Housing Material : Die Cast Aluminum... | |
| Body Features Cable Entry Location : Bottom Primary Product Color : Gray Dimensions Product Height : 76 MM [2.992 INCH ] Product Length : 82 MM [3.228 INCH ] Product Width : 56 MM [2.205 INCH ] Housing Features Housing Material : Die Cast Aluminum... | |
| Body Features Cable Entry Location : Bottom Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Housing... | |
| Body Features Cable Entry Location : Bottom Primary Product Color : Red Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG11... | |
| Body Features Cable Entry Location : Side Dimensions Product Height : 54 MM [2.126 INCH ] Product Length : 94 MM [3.701 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type :... | |
| Body Features Cable Entry Location : Side Dimensions Product Height : 60 MM [2.362 INCH ] Product Length : 91 MM [3.583 INCH ] Product Width : 43 MM [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & | |
| Body Features Cable Entry Location : Side Dimensions Product Height : 72 MM [2.835 INCH ] Product Length : 60 MM [2.362 INCH ] Product Width : 43 MM [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & | |
| Body Features Cable Entry Location : Side Dimensions Product Height : 72 MM [2.835 INCH ] Product Length : 73 MM [2.874 INCH ] Product Width : 43 MM [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & | |
| Body Features Cable Entry Location : Side Dimensions Product Height : 72 MM [2.835 INCH ] Product Length : 91 MM [3.583 INCH ] Product Width : 43 MM [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & | |
| Body Features Cable Entry Location : Side Dimensions Product Height : 74 MM [2.913 INCH ] Product Length : 94 MM [3.701 INCH ] Product Width : 57 MM [2.244 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & | |
| Body Features Cable Entry Location : Side Dimensions Product Height : 76 MM [2.992 INCH ] Product Length : 120 MM [4.724 INCH ] Product Width : 43 MM [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & | |
| Body Features Cable Entry Location : Side Dimensions Product Height : 76 MM [2.992 INCH ] Product Length : 82 MM [3.228 INCH ] Product Width : 56 MM [2.205 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & | |
| Body Features Cable Entry Location : Side Dimensions Product Height : 76 MM [2.992 INCH ] Product Length : 93.5 MM [3.681 INCH ] Product Width : 43 MM [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & | |
| Body Features Cable Entry Location : Side Dimensions Product Length : 117 MM [4.606 INCH ] Product Width : 57 MM [2.244 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type :... | |
| Body Features Cable Entry Location : Side Dimensions Product Length : 120 MM [4.724 INCH ] Product Width : 43 MM [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type :... | |
| Body Features Cable Entry Location : Side Dimensions Product Length : 60 MM [2.362 INCH ] Product Width : 43 MM [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type :... | |
| Body Features Cable Entry Location : Side Dimensions Product Length : 63 MM [2.48 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location :... | |
| Body Features Cable Entry Location : Side Dimensions Product Length : 73 MM [2.874 INCH ] Product Width : 43 MM [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type :... | |
| Body Features Cable Entry Location : Side Dimensions Product Length : 93.5 MM [3.681 INCH ] Product Width : 43 MM [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type :... | |
| Body Features Cable Entry Location : Side Dimensions Product Width : 57 MM [2.244 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Locking Device Location : Housing Thread Size : M25... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Locking Device Location : Housing Thread Size : M32... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Locking Device Location : Housing Thread Size : M40... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Locking Device Location : Housing Thread Size : PG21... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Locking Device Location : Housing Thread Size : PG29... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2M20 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2M25 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2M32 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2M40 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2M50 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2PG11 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2PG16 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2PG21 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2PG29 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2PG36 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : G1/2 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M16 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M20 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M25/M20 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M25/M32 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M25/PG16 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M25/PG21 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M25 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M32 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M40 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M50 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : NPT3/4 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG11 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG13.5 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG16 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG21/M25 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG21 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG29 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG36 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG42 Operation/Applicatio n Circuit Application :... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Hood Thread Size : M20 Operation/Applicatio... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Hood Thread Size : M25 Operation/Applicatio... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Hood Thread Size : PG11 Operation/Applicatio... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Hood Thread Size : PG16 Operation/Applicatio... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Hood Thread Size : PG21 Operation/Applicatio... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Hood Thread Size : PG29 Operation/Applicatio... | |
| Body Features Cable Entry Location : Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Hood Thread Size : PG36 Operation/Applicatio... | |
| Body Features Cable Entry Location : Side Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Locking Device Location : Housing Thread Size : M32 Product Type Features Hood & Base Connector... | |
| Body Features Cable Entry Location : Side Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Locking Device Location : Housing Thread Size : M40 Product Type Features Hood & Base Connector... | |
| Body Features Cable Entry Location : Side Mechanical Attachment Locking Device Location : Hood Thread Size : M16 Product Type Features Hood & Base Connector Product Type : Hood | |
| Body Features Cable Entry Location : Side Mechanical Attachment Thread Size : 2xPG29 Product Type Features Hood & Base Connector Product Type : Hood | |
| Body Features Cable Entry Location : Side Mechanical Attachment Thread Size : M16 Product Type Features Hood & Base Connector Product Type : Hood | |
| Body Features Cable Entry Location : Side Mechanical Attachment Thread Size : M20 Product Type Features Hood & Base Connector Product Type : Hood | |
| Body Features Cable Entry Location : Side Mechanical Attachment Thread Size : M25 Product Type Features Hood & Base Connector Product Type : Base Housing | |
| Body Features Cable Entry Location : Side Mechanical Attachment Thread Size : PG29 Product Type Features Hood & Base Connector Product Type : Hood | |
| Body Features Cable Entry Location : Side Mechanical Attachment Thread Size : PG48 Product Type Features Hood & Base Connector Product Type : Hood | |
| Body Features Cable Entry Location : Side Product Type Features Hood & Base Connector Product Type : Base Housing | |
| Body Features Cable Entry Location : Side Product Type Features Hood & Base Connector Product Type : Hood | |
| Body Features Cable Entry Location : Side Primary Product Color : Gray Dimensions Product Height : 48.4 MM [1.89 INCH ] Product Length : 26.8 MM [1.05 INCH ] Product Width : 26.8 MM [1.05 INCH ] Housing Features Housing Material : Die Cast Zinc... | |
| Body Features Cable Entry Location : Side Primary Product Color : Gray Dimensions Product Height : 76 MM [2.992 INCH ] Product Length : 138 MM [5.433 INCH ] Product Width : 45 MM [1.771 INCH ] Housing Features Housing Material : Die Cast Aluminum... | |
| Body Features Cable Entry Location : Side Primary Product Color : Gray Dimensions Product Height : 76 MM [2.992 INCH ] Product Length : 82 MM [3.228 INCH ] Product Width : 56 MM [2.205 INCH ] Housing Features Housing Material : Die Cast Aluminum... | |
| Body Features Cable Entry Location : Side Primary Product Color : Gray Dimensions Product Height : 76 MM [2.992 INCH ] Product Length : 93.5 MM [3.681 INCH ] Product Width : 45 MM [1.771 INCH ] Housing Features Housing Material : Die Cast Aluminum... | |
| Body Features Cable Entry Location : Side Primary Product Color : Gray Dimensions Product Height : 94 MM [3.701 INCH ] Housing Features Housing Material : Aluminum Alloy Mechanical Attachment Hood & Base Locking Device Type : Locking... | |
| Body Features Cable Entry Location : Side Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Housing... | |
| Body Features Cable Entry Location : Side Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Locking Device Location : Housing Thread Size : M20 Packaging Features Packaging Method :... | |
| Body Features Cable Entry Location : Side Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Locking Device Location : Housing Thread Size : M25 Packaging Features Packaging Method :... | |
| Body Features Cable Entry Location : Side Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Locking Device Location : Housing Thread Size : M32 Packaging Features Packaging Method :... | |
| Body Features Cable Entry Location : Side Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Locking Device Location : Housing Thread Size : PG11 Packaging Features Packaging Method :... | |
| Body Features Cable Entry Location : Side Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Locking Device Location : Housing Thread Size : PG16 Packaging Features Packaging Method :... | |
| Body Features Cable Entry Location : Side Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Locking Device Location : Housing Thread Size : PG21 Packaging Features Packaging Method :... | |
| Body Features Cable Entry Location : Side Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Locking Device Location : Housing Thread Size : PG29 Packaging Features Packaging Method :... | |
| Body Features Cable Entry Location : Top & Side Dimensions Product Height : 60 MM [2.362 INCH ] Product Length : 91 MM [3.583 INCH ] Product Width : 43 MM [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment... | |
| Body Features Cable Entry Location : Top & Side Dimensions Product Height : 72 MM [2.835 INCH ] Product Length : 91 MM [3.583 INCH ] Product Width : 43 MM [1.693 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2M20 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2M25 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2M32 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2PG21 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 3M25/M20 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M20 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M25 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M30 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M32 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M40 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M50 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M63 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : NPT3/4 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG21 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG29/PG21 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG29 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG36 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : PG42 Operation/Applicatio n... | |
| Body Features Cable Entry Location : Top & Side Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Hood Thread Size :... | |
| Body Features Cable Entry Location : Top & Side Product Type Features Hood & Base Connector Product Type : Base Housing | |
| Body Features Cable Entry Location : Top & Side Product Type Features Hood & Base Connector Product Type : Hood | |
| Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Dimensions Product Height : 76 MM [2.992 INCH ] Product Length : 82 MM [3.228 INCH ] Product Width : 56 MM [2.205 INCH ] Housing Features Housing Material : Die... | |
| Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Locking Device Location : Housing Thread Size : M16 Packaging Features... | |
| Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Locking Device Location : Housing Thread Size : M20 Packaging Features... | |
| Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Locking Device Location : Housing Thread Size : M25 Packaging Features... | |
| Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Locking Device Location : Housing Thread Size : NPT1/2 Packaging Features... | |
| Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Locking Device Location : Housing Thread Size : PG16 Packaging Features... | |
| Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Locking Device Location : Housing Thread Size : PG21 Packaging Features... | |
| Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Housing Features Housing Material : Die Cast Zinc Alloy Mechanical Attachment Hood & Base Locking Device Type : 2 Lever... | |
| Body Features Cable Entry Location : Top Dimensions Product Height : 72 MM [2.835 INCH ] Product Length : 73.4 MM [2.89 INCH ] Product Width : 45 MM [1.772 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & | |
| Body Features Cable Entry Location : Top Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Hood Thread Size : M25 Operation/Applicatio n Circuit Application : Power & Signal Product... | |
| Body Features Cable Entry Location : Top Mechanical Attachment Hood & Base Locking Device Type : Locking Thread Size : M40 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes... | |
| Body Features Cable Entry Location : Top Mechanical Attachment Thread Size : 2M25 Product Type Features Hood & Base Connector Product Type : Hood | |
| Body Features Cable Entry Location : Top Mechanical Attachment Thread Size : 2PG16 Product Type Features Hood & Base Connector Product Type : Hood | |
| Body Features Cable Entry Location : Top Mechanical Attachment Thread Size : 2PG21 Product Type Features Hood & Base Connector Product Type : Hood | |
| Body Features Cable Entry Location : Top Mechanical Attachment Thread Size : 2xM20 Product Type Features Hood & Base Connector Product Type : Hood | |
| Body Features Cable Entry Location : Top Mechanical Attachment Thread Size : 2xM25 Product Type Features Hood & Base Connector Product Type : Hood | |
| Body Features Cable Entry Location : Top Mechanical Attachment Thread Size : M25 Product Type Features Hood & Base Connector Product Type : Hood | |
| Body Features Cable Entry Location : Top Mechanical Attachment Thread Size : M40 Product Type Features Hood & Base Connector Product Type : Hood | |
| Body Features Cable Entry Location : Top Mechanical Attachment Thread Size : PG13.5 Product Type Features Hood & Base Connector Product Type : Hood | |
| Body Features Cable Entry Location : Top Mechanical Attachment Thread Size : PG2x29 Product Type Features Hood & Base Connector Product Type : Hood | |
| Body Features Cable Entry Location : Top Product Type Features Hood & Base Connector Product Type : Hood | |
| Body Features Cable Entry Location : Top Primary Product Color : Black Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Packaging Features Packaging Method : Box Packaging Quantity : 20 Product Type... | |
| Body Features Cable Entry Location : Top Primary Product Color : Gray Dimensions Product Height (MM) : 60 Product Length (MM) : 138 Product Width (MM) : 43 Housing Features Housing Material : Die Cast Aluminum... | |
| Body Features Cable Entry Location : Top Primary Product Color : Gray Dimensions Product Height : 55.8 MM [2.197 INCH ] Product Length : 36 MM [1.417 INCH ] Product Width : 26.8 MM [1.055 INCH ] Housing Features Housing Material : Die Cast Aluminum... | |
| Body Features Cable Entry Location : Top Primary Product Color : Gray Dimensions Product Height : 94 MM [3.701 INCH ] Housing Features Housing Material : Aluminum Alloy Mechanical Attachment Hood & Base Locking Device Type : Locking... | |
| Body Features Cable Entry Location : Top Primary Product Color : Gray Housing Features Housing Material : Die Cast Zinc Alloy Mechanical Attachment Hood & Base Locking Device Type : Clip Operation/Applicatio n Circuit... | |
| Body Features Cable Entry Location : Top Primary Product Color : Gray Housing Features Housing Material : Die Cast Zinc Alloy Mechanical Attachment Hood & Base Locking Device Type : Clip Thread Size : PG11... | |
| Body Features Cable Entry Location : Top Primary Product Color : Yellow Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Locking Device Location :... | |
| Body Features Primary Product Color : Gray Dimensions Product Height : 94 MM [3.701 INCH ] Housing Features Housing Material : Aluminum Alloy Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Locking Device Location :... | |
| Body Features Primary Product Color : Gray Housing Features Housing Material : Die Cast Zinc Alloy Mechanical Attachment Hood & Base Locking Device Type : Clip Thread Size : M20 Operation/Applicatio n Circuit Application :... | |
| Dimensions Product Height : 45.8 MM [1.803 INCH ] Product Length : 121 MM [4.764 INCH ] Product Width : 57.2 MM [2.252 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip... | |
| Dimensions Product Height : 46 MM [1.811 INCH ] Product Length : 101 MM [3.976 INCH ] Product Width : 57 MM [2.244 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip... | |
| Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Hood & Base... | |
| Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 2M25 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features... | |
| Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : 6PG9 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features... | |
| Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : AG Operation/Applicatio n Circuit Application : Power & Signal Product Type Features... | |
| Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : BO Operation/Applicatio n Circuit Application : Power & Signal Product Type Features... | |
| Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Thread Size : M40/M40 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features... | |
| Product Type Features Hood & Base Connector Product Type : Base Housing | |
| Product Type Features Hood & Base Connector Product Type : Hood |
| << Prev | Next >> |