TE Connectivity Automotive Connector Caps & Covers 936637-2

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon 66 Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon 66 Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 936637-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
936637-2
Automotive Connector Caps & Covers 936637-2
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon 66 Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : Nylon 66

Configuration Features


  • Number of Positions : 2

Mechanical Attachment


  • Strain Relief : Without

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 936637-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products