Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTOR BASES AND COVERS
TE CONNECTIVITY
647692-1 -- HEADERS & WIRE HOUSINGS
TE Connectivity
Headers & Wire Housings
647692-1
Description
DUST COVER HSG, 175A PWR PROD
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
DUST COVER HSG, 175A PWR PROD
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
647692-1
Headers & Wire Housings
647692-1
DUST COVER HSG, 175A PWR PROD
DUST COVER HSG, 175A PWR PROD
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Electrical Connector Bases and Covers
Product Number
647692-1
Product Name
Headers & Wire Housings
Type
Cap
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
RS Components, Ltd.
Circular Connector Backshells
2411402
Specs
Shape / Application
Round
Wire Entry
Top Entry
Material
Metal
View Details
Keystone Electronics Corp.
Relay Housing Cover, X-Large
713
Specs
Type
Cap
View Details
Harwin Plc
5+5 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews
M80-9541000
Specs
Type
Cap
Material
Polyamide (Nylon) 46
Width
1.16 inch (29.5 mm)
View Details
TE Connectivity
Automotive Connector Caps & Covers
1-1718485-5
Specs
Type
Cap
View Details