TE Connectivity Feed Thru Dust Cover 7 Pos, Polyester; Accessory Type Amp Te Connectivity 640642-7

Description
FEED THRU DUST COVER 7 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-100 Series Connectors; Connector Body Material:PET (Polyester) Body; Product Range:MTA-100 Series; Body Material:Nylon; Overall Width:0.7" RoHS Compliant: Yes
Datasheet
Description
FEED THRU DUST COVER 7 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-100 Series Connectors; Connector Body Material:PET (Polyester) Body; Product Range:MTA-100 Series; Body Material:Nylon; Overall Width:0.7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Thru Dust Cover 7 Pos, Polyester; Accessory Type Amp Te Connectivity - 51F1501 - Newark, An Avnet Company
Chicago, IL, United States
Feed Thru Dust Cover 7 Pos, Polyester; Accessory Type Amp Te Connectivity
51F1501
Feed Thru Dust Cover 7 Pos, Polyester; Accessory Type Amp Te Connectivity 51F1501
FEED THRU DUST COVER 7 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-100 Series Connectors; Connector Body Material:PET (Polyester) Body; Product Range:MTA-100 Series; Body Material:Nylon; Overall Width:0.7" RoHS Compliant: Yes

FEED THRU DUST COVER 7 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-100 Series Connectors; Connector Body Material:PET (Polyester) Body; Product Range:MTA-100 Series; Body Material:Nylon; Overall Width:0.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 51F1501
Product Name Feed Thru Dust Cover 7 Pos, Polyester; Accessory Type Amp Te Connectivity
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Relay Housing Assembly, Large, Lexan - 650 - Keystone Electronics Corp.
Specs
Type Base
Material Lexan
View Details
2+24 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok - G125-96400-02-24-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.46 inch (37.05 mm)
View Details
SB ® 120 Dust Cover Black - 134G4 - Anderson Power Products
Specs
Type Cap
View Details
2 suppliers
D Sub Backshells - 340066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details