TE Connectivity Feed Thru Dust Cover 6 Pos, Polyester; Accessory Type Amp Te Connectivity 640642-6

Description
FEED THRU DUST COVER 6 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-100 Series Connectors; Connector Body Material:PET (Polyester) Body; Product Range:MTA-100 Series; Body Material:Nylon; Overall Width:0.6" RoHS Compliant: Yes
Datasheet
Description
FEED THRU DUST COVER 6 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-100 Series Connectors; Connector Body Material:PET (Polyester) Body; Product Range:MTA-100 Series; Body Material:Nylon; Overall Width:0.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Thru Dust Cover 6 Pos, Polyester; Accessory Type Amp Te Connectivity - 51F1495 - Newark, An Avnet Company
Chicago, IL, United States
Feed Thru Dust Cover 6 Pos, Polyester; Accessory Type Amp Te Connectivity
51F1495
Feed Thru Dust Cover 6 Pos, Polyester; Accessory Type Amp Te Connectivity 51F1495
FEED THRU DUST COVER 6 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-100 Series Connectors; Connector Body Material:PET (Polyester) Body; Product Range:MTA-100 Series; Body Material:Nylon; Overall Width:0.6" RoHS Compliant: Yes

FEED THRU DUST COVER 6 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-100 Series Connectors; Connector Body Material:PET (Polyester) Body; Product Range:MTA-100 Series; Body Material:Nylon; Overall Width:0.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 51F1495
Product Name Feed Thru Dust Cover 6 Pos, Polyester; Accessory Type Amp Te Connectivity
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

4+4 Pos. Straight Panel or Board Mount Metal Backshell Kit for Gecko-MT - G125-96002-04-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.26 inch (32.05 mm)
View Details
D Sub Backshells - 2837823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Steel
View Details