Body Features Connector Cover Side : One Piece Primary Product Material : PBTP GV
Configuration Features Number of Positions : 9
Product Type Features Connector Cover Type : Polarizing Product Profile : Standard
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Connector Cover Side : One Piece Primary Product Material : PBTP GV
Configuration Features Number of Positions : 9
Product Type Features Connector Cover Type : Polarizing Product Profile : Standard
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features Connector Cover Side : One Piece Primary Product Material : PBTP GV
Configuration Features Number of Positions : 9
Product Type Features Connector Cover Type : Polarizing Product Profile : Standard
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Connector Cover Side : One Piece
Primary Product Material : PBTP GV
Configuration Features
Number of Positions : 9
Product Type Features
Connector Cover Type : Polarizing
Product Profile : Standard
Usage Conditions
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]