TE Connectivity Automotive Connector Caps & Covers 2819189-1

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 38 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 144 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 38 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 144 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2819189-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2819189-1
Automotive Connector Caps & Covers 2819189-1
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 38 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 144 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Black
  • Primary Product Material : PBT GF30

Configuration Features


  • Number of Positions : 38

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 144

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2819189-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1391679 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Die cast zinc
View Details