TE Connectivity Automotive Connector Caps & Covers 353745-7

Description
Body Features Primary Product Color : Yellow Primary Product Material : PBT Configuration Features Number of Positions : 2 Dimensions Compatible Cable Bundle Diameter Range : 5.7 MM  [.224 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Yellow Primary Product Material : PBT Configuration Features Number of Positions : 2 Dimensions Compatible Cable Bundle Diameter Range : 5.7 MM  [.224 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 353745-7 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
353745-7
Automotive Connector Caps & Covers 353745-7
Body Features Primary Product Color : Yellow Primary Product Material : PBT Configuration Features Number of Positions : 2 Dimensions Compatible Cable Bundle Diameter Range : 5.7 MM  [.224 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Yellow
  • Primary Product Material : PBT

Configuration Features


  • Number of Positions : 2

Dimensions


  • Compatible Cable Bundle Diameter Range : 5.7 MM  [.224 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover - Cable Exit
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 353745-7
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products