9-1355795-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers9-1355795-1
Description
Body Features Cable Exit Angle : 180 (In-Line) Material : PBT Primary Product Color : Blue
Configuration Features Number of Positions : 14
Packaging Features Packaging Method : Carton Packaging Quantity : 180
Product Type Features Accessory Type : Cover Assembly Connector System : Wire-to-Board, Wire-to-Device Strain Relief : Without
Usage Conditions Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle : 180 (In-Line) Material : PBT Primary Product Color : Blue
Configuration Features Number of Positions : 14
Packaging Features Packaging Method : Carton Packaging Quantity : 180
Product Type Features Accessory Type : Cover Assembly Connector System : Wire-to-Board, Wire-to-Device Strain Relief : Without
Usage Conditions Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features Cable Exit Angle : 180 (In-Line) Material : PBT Primary Product Color : Blue
Configuration Features Number of Positions : 14
Packaging Features Packaging Method : Carton Packaging Quantity : 180
Product Type Features Accessory Type : Cover Assembly Connector System : Wire-to-Board, Wire-to-Device Strain Relief : Without
Usage Conditions Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
Cable Exit Angle : 180 (In-Line)
Material : PBT
Primary Product Color : Blue
Configuration Features
Number of Positions : 14
Packaging Features
Packaging Method : Carton
Packaging Quantity : 180
Product Type Features
Accessory Type : Cover Assembly
Connector System : Wire-to-Board, Wire-to-Device
Strain Relief : Without
Usage Conditions
Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]