TE Connectivity Automotive Connector Caps & Covers 2-966096-1

Description
Body Features Primary Product Color : Natural Primary Product Material : PBTP Configuration Features Compatible With Connector Code : B - E Number of Positions : 18 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : PBTP Configuration Features Compatible With Connector Code : B - E Number of Positions : 18 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2-966096-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2-966096-1
Automotive Connector Caps & Covers 2-966096-1
Body Features Primary Product Color : Natural Primary Product Material : PBTP Configuration Features Compatible With Connector Code : B - E Number of Positions : 18 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : PBTP

Configuration Features


  • Compatible With Connector Code : B - E
  • Number of Positions : 18

Mechanical Attachment


  • Strain Relief : Without

Product Type Features


  • Protection & Strain Relief Accessory Type : Shield Assembly
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2-966096-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products