TE Connectivity
Automotive Connector Caps & Covers
284321-2
Description
Body Features Primary Product Color : Black Primary Product Material : PA GF
Configuration Features Number of Positions : 12
Industry Standards UL Flammability Rating : None
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 3800
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 80 DEGC , 70 DEGC , 85 DEGC , 75 DEGC [176 DEGF , 185 DEGF , 158 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : PA GF
Configuration Features Number of Positions : 12
Industry Standards UL Flammability Rating : None
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 3800
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 80 DEGC , 70 DEGC , 85 DEGC , 75 DEGC [176 DEGF , 185 DEGF , 158 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Suppliers
Automotive Connector Caps & Covers
284321-2
Body Features Primary Product Color : Black Primary Product Material : PA GF
Configuration Features Number of Positions : 12
Industry Standards UL Flammability Rating : None
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 3800
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 80 DEGC , 70 DEGC , 85 DEGC , 75 DEGC [176 DEGF , 185 DEGF , 158 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Primary Product Color : Black
- Primary Product Material : PA GF
Configuration Features
Industry Standards
- UL Flammability Rating : None
Mechanical Attachment
Other
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 3800
Product Type Features
- Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions
- Operating Temperature (Max) : 80 DEGC , 70 DEGC , 85 DEGC , 75 DEGC [176 DEGF , 185 DEGF , 158 DEGF , 167 DEGF ]
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connector Bases and Covers |
|
Product Number
|
284321-2 |
|
Product Name
|
Automotive Connector Caps & Covers |
|
Type
|
Cap
|
Unlock Full Specs
to access all available technical data