2-967348-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2-967348-2
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Natural Primary Product Material : PBT GF15
Configuration Features Compatible With Connector Code : B Number of Positions : 32
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Box Packaging Quantity : 700
Product Type Features Protection & Strain Relief Accessory Type : Shield Sealable : No
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Natural Primary Product Material : PBT GF15
Configuration Features Compatible With Connector Code : B Number of Positions : 32
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Box Packaging Quantity : 700
Product Type Features Protection & Strain Relief Accessory Type : Shield Sealable : No
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Natural Primary Product Material : PBT GF15
Configuration Features Compatible With Connector Code : B Number of Positions : 32
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Box Packaging Quantity : 700
Product Type Features Protection & Strain Relief Accessory Type : Shield Sealable : No
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
Cable Exit Angle (DEG) : 90
Primary Product Color : Natural
Primary Product Material : PBT GF15
Configuration Features
Compatible With Connector Code : B
Number of Positions : 32
Mechanical Attachment
Strain Relief : Without
Packaging Features
Packaging Method : Box
Packaging Quantity : 700
Product Type Features
Protection & Strain Relief Accessory Type : Shield
Sealable : No
Usage Conditions
Operating Temperature (Max) : 120 DEGC [248 DEGF ]
Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]