TE Connectivity
Automotive Connector Caps & Covers
776464-2
Description
Body Features Cable Exit Angle : 180° (In-Line) Primary Product Color : Gray Primary Product Material : PBT GF
Configuration Features Number of Positions : 23
Dimensions Compatible Cable Bundle Diameter Range : 17 MM [.669 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Package Packaging Quantity : 750
Product Type Features Connector System : Wire-to-Device, Wire-to-Board Protection & Strain Relief Accessory Type : Backshell
Usage Conditions Operating Temperature (Max) : 105 DEGC , 70 DEGC , 100 DEGC , 80 DEGC , 120 DEGC , 75 DEGC , 90 DEGC , 110 DEGC , 85 DEGC [230 DEGF , 158 DEGF , 185 DEGF , 221 DEGF , 176 DEGF , 167 DEGF , 248 DEGF , 212 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle : 180° (In-Line) Primary Product Color : Gray Primary Product Material : PBT GF
Configuration Features Number of Positions : 23
Dimensions Compatible Cable Bundle Diameter Range : 17 MM [.669 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Package Packaging Quantity : 750
Product Type Features Connector System : Wire-to-Device, Wire-to-Board Protection & Strain Relief Accessory Type : Backshell
Usage Conditions Operating Temperature (Max) : 105 DEGC , 70 DEGC , 100 DEGC , 80 DEGC , 120 DEGC , 75 DEGC , 90 DEGC , 110 DEGC , 85 DEGC [230 DEGF , 158 DEGF , 185 DEGF , 221 DEGF , 176 DEGF , 167 DEGF , 248 DEGF , 212 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Suppliers
Automotive Connector Caps & Covers
776464-2
Body Features Cable Exit Angle : 180° (In-Line) Primary Product Color : Gray Primary Product Material : PBT GF
Configuration Features Number of Positions : 23
Dimensions Compatible Cable Bundle Diameter Range : 17 MM [.669 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Package Packaging Quantity : 750
Product Type Features Connector System : Wire-to-Device, Wire-to-Board Protection & Strain Relief Accessory Type : Backshell
Usage Conditions Operating Temperature (Max) : 105 DEGC , 70 DEGC , 100 DEGC , 80 DEGC , 120 DEGC , 75 DEGC , 90 DEGC , 110 DEGC , 85 DEGC [230 DEGF , 158 DEGF , 185 DEGF , 221 DEGF , 176 DEGF , 167 DEGF , 248 DEGF , 212 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
- Cable Exit Angle : 180° (In-Line)
- Primary Product Color : Gray
- Primary Product Material : PBT GF
Configuration Features
Dimensions
- Compatible Cable Bundle Diameter Range : 17 MM [.669 INCH ]
Industry Standards
- UL Flammability Rating : UL 94HB
Mechanical Attachment
Other
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 750
Product Type Features
- Connector System : Wire-to-Device, Wire-to-Board
- Protection & Strain Relief Accessory Type : Backshell
Usage Conditions
- Operating Temperature (Max) : 105 DEGC , 70 DEGC , 100 DEGC , 80 DEGC , 120 DEGC , 75 DEGC , 90 DEGC , 110 DEGC , 85 DEGC [230 DEGF , 158 DEGF , 185 DEGF , 221 DEGF , 176 DEGF , 167 DEGF , 248 DEGF , 212 DEGF , 194 DEGF ]
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connector Bases and Covers |
|
Product Number
|
776464-2 |
|
Product Name
|
Automotive Connector Caps & Covers |
|
Type
|
Cap
|
Unlock Full Specs
to access all available technical data