936458-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers936458-2
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66
Configuration Features Number of Positions : 2
Dimensions Compatible Cable Bundle Diameter Range : 6.4 MM [.252 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Bag
Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66
Configuration Features Number of Positions : 2
Dimensions Compatible Cable Bundle Diameter Range : 6.4 MM [.252 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Bag
Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66
Configuration Features Number of Positions : 2
Dimensions Compatible Cable Bundle Diameter Range : 6.4 MM [.252 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Bag
Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
Body Features
Cable Exit Angle (DEG) : 90
Primary Product Color : Black
Primary Product Material : PA 66
Configuration Features
Number of Positions : 2
Dimensions
Compatible Cable Bundle Diameter Range : 6.4 MM [.252 INCH ]