964886-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers964886-1
Description
Body Features Cable Exit Angle : 90 (Right Angle) Color : Black Material : PA
Configuration Features Number of Positions : 25
Dimensions Cable Bundle Diameter : 25 MM [.984 INCH ]
Industry Standards UL Flammability Rating : UL 94-HB
Other Serviceable : Yes
Packaging Features Packaging Method : Carton
Product Type Features Accessory Type : Cover - Cable Exit Connector System : Wire-to-Device, Wire-to-Board Strain Relief : Without
Usage Conditions Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle : 90 (Right Angle) Color : Black Material : PA
Configuration Features Number of Positions : 25
Dimensions Cable Bundle Diameter : 25 MM [.984 INCH ]
Industry Standards UL Flammability Rating : UL 94-HB
Other Serviceable : Yes
Packaging Features Packaging Method : Carton
Product Type Features Accessory Type : Cover - Cable Exit Connector System : Wire-to-Device, Wire-to-Board Strain Relief : Without
Usage Conditions Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features Cable Exit Angle : 90 (Right Angle) Color : Black Material : PA
Configuration Features Number of Positions : 25
Dimensions Cable Bundle Diameter : 25 MM [.984 INCH ]
Industry Standards UL Flammability Rating : UL 94-HB
Other Serviceable : Yes
Packaging Features Packaging Method : Carton
Product Type Features Accessory Type : Cover - Cable Exit Connector System : Wire-to-Device, Wire-to-Board Strain Relief : Without
Usage Conditions Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
Cable Exit Angle : 90 (Right Angle)
Color : Black
Material : PA
Configuration Features
Number of Positions : 25
Dimensions
Cable Bundle Diameter : 25 MM [.984 INCH ]
Industry Standards
UL Flammability Rating : UL 94-HB
Other
Serviceable : Yes
Packaging Features
Packaging Method : Carton
Product Type Features
Accessory Type : Cover - Cable Exit
Connector System : Wire-to-Device, Wire-to-Board
Strain Relief : Without
Usage Conditions
Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]