428796-000 -- CREEPAGE EXTENDERS & CONTAMINATION SHIELDS
TE ConnectivityCreepage Extenders & Contamination Shields428796-000
Description
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red
Dimensions Insulator Outside Skirt Diameter Range : 372 MM [14.65 INCH ]
Operation/Applicatio
n Compatible Equipment : Bus Bar, Insulators/Bushings, Terminations, Conductors/Leads Contaminant Type Mitigated : Rain / Ice / Snow, Salt Fog / Marine Pollution
Product Type Features Installation Technology : Cold Shrink
Usage Conditions Installation Condition : De-Energized Required
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red
Dimensions Insulator Outside Skirt Diameter Range : 372 MM [14.65 INCH ]
Operation/Applicatio
n Compatible Equipment : Bus Bar, Insulators/Bushings, Terminations, Conductors/Leads Contaminant Type Mitigated : Rain / Ice / Snow, Salt Fog / Marine Pollution
Product Type Features Installation Technology : Cold Shrink
Usage Conditions Installation Condition : De-Energized Required
Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red
Dimensions Insulator Outside Skirt Diameter Range : 372 MM [14.65 INCH ]
Operation/Applicatio
n Compatible Equipment : Bus Bar, Insulators/Bushings, Terminations, Conductors/Leads Contaminant Type Mitigated : Rain / Ice / Snow, Salt Fog / Marine Pollution
Product Type Features Installation Technology : Cold Shrink
Usage Conditions Installation Condition : De-Energized Required
Body Features
Compatible Insulator Type : Post Insulator, Disc Insulator
Primary Product Color : Red
Dimensions
Insulator Outside Skirt Diameter Range : 372 MM [14.65 INCH ]
Operation/Application
Compatible Equipment : Bus Bar, Insulators/Bushings, Terminations, Conductors/Leads
Contaminant Type Mitigated : Rain / Ice / Snow, Salt Fog / Marine Pollution