Body Features Primary Product Color : Gray Primary Product Material : Thermoplastic
Product Type Features Connector Cover Type : Terminating Product Profile : Standard Protection & Strain Relief Accessory Type : Cable Hood Kit
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Gray Primary Product Material : Thermoplastic
Product Type Features Connector Cover Type : Terminating Product Profile : Standard Protection & Strain Relief Accessory Type : Cable Hood Kit
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features Primary Product Color : Gray Primary Product Material : Thermoplastic
Product Type Features Connector Cover Type : Terminating Product Profile : Standard Protection & Strain Relief Accessory Type : Cable Hood Kit
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Primary Product Color : Gray
Primary Product Material : Thermoplastic
Product Type Features
Connector Cover Type : Terminating
Product Profile : Standard
Protection & Strain Relief Accessory Type : Cable Hood Kit
Usage Conditions
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]