927689-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers927689-2
Description
Body Features Primary Product Color : White Primary Product Material : PA 6.6 13GV
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Shield
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : White Primary Product Material : PA 6.6 13GV
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Shield
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features Primary Product Color : White Primary Product Material : PA 6.6 13GV
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Shield
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features
Primary Product Color : White
Primary Product Material : PA 6.6 13GV
Mechanical Attachment
Strain Relief : Without
Product Type Features
Protection & Strain Relief Accessory Type : Shield
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]