TE Connectivity Closed End Dust Cover 9 Pos, Polyester; Accessory Type Amp Te Connectivity 640551-9

Description
CLOSED END DUST COVER 9 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:9Positions ; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:9Contacts RoHS Compliant: Yes
Datasheet
Description
CLOSED END DUST COVER 9 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:9Positions ; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:9Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed End Dust Cover 9 Pos, Polyester; Accessory Type Amp Te Connectivity - 90F5374 - Newark, An Avnet Company
Chicago, IL, United States
Closed End Dust Cover 9 Pos, Polyester; Accessory Type Amp Te Connectivity
90F5374
Closed End Dust Cover 9 Pos, Polyester; Accessory Type Amp Te Connectivity 90F5374
CLOSED END DUST COVER 9 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:9Positions ; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:9Contacts RoHS Compliant: Yes

CLOSED END DUST COVER 9 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:9Positions; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:9Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 90F5374
Product Name Closed End Dust Cover 9 Pos, Polyester; Accessory Type Amp Te Connectivity
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

TO-3 Case Cover w/ eyelets - 4634 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Material Nylon; Nylon
View Details
4 Pos. Straight Cable Metal Backshell for Kona - KA1-9700400 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.35 inch (59.6 mm)
View Details