TE Connectivity Automotive Connector Caps & Covers 9-2208101-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Configuration Features Number of Positions : 3 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Carton Packaging Quantity : 550 Product Type Features Protection & Strain Relief Accessory Type : Protective Cap Sealable : Yes Usage Conditions Operating Temperature (Max) : 95 DEGC  [203 DEGF ] Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Configuration Features Number of Positions : 3 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Carton Packaging Quantity : 550 Product Type Features Protection & Strain Relief Accessory Type : Protective Cap Sealable : Yes Usage Conditions Operating Temperature (Max) : 95 DEGC  [203 DEGF ] Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 9-2208101-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
9-2208101-1
Automotive Connector Caps & Covers 9-2208101-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Configuration Features Number of Positions : 3 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Carton Packaging Quantity : 550 Product Type Features Protection & Strain Relief Accessory Type : Protective Cap Sealable : Yes Usage Conditions Operating Temperature (Max) : 95 DEGC  [203 DEGF ] Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 3

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : No

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 550

Product Type Features


  • Protection & Strain Relief Accessory Type : Protective Cap
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 95 DEGC  [203 DEGF ]
  • Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 9-2208101-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1571384-1-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details
Relays - 1-1616617-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Type Cap
View Details