TE Connectivity Automotive Connector Caps & Covers 776463-1

Description
Body Features Cable Exit Angle : 180° (In-Line) Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 35 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector System : Wire-to-Board Protection & Strain Relief Accessory Type : Backshell Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC , 100 DEGC , 65 DEGC , 80 DEGC , 85 DEGC , 70 DEGC , 75 DEGC , 90 DEGC  [149 DEGF , 194 DEGF , 176 DEGF , 167 DEGF , 185 DEGF , 221 DEGF , 212 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 180° (In-Line) Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 35 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector System : Wire-to-Board Protection & Strain Relief Accessory Type : Backshell Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC , 100 DEGC , 65 DEGC , 80 DEGC , 85 DEGC , 70 DEGC , 75 DEGC , 90 DEGC  [149 DEGF , 194 DEGF , 176 DEGF , 167 DEGF , 185 DEGF , 221 DEGF , 212 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 776463-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
776463-1
Automotive Connector Caps & Covers 776463-1
Body Features Cable Exit Angle : 180° (In-Line) Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 35 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector System : Wire-to-Board Protection & Strain Relief Accessory Type : Backshell Sealable : No Usage Conditions Operating Temperature (Max) : 105 DEGC , 100 DEGC , 65 DEGC , 80 DEGC , 85 DEGC , 70 DEGC , 75 DEGC , 90 DEGC  [149 DEGF , 194 DEGF , 176 DEGF , 167 DEGF , 185 DEGF , 221 DEGF , 212 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle : 180° (In-Line)
  • Primary Product Color : Black
  • Primary Product Material : PBT

Configuration Features


  • Number of Positions : 35

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : With

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector System : Wire-to-Board
  • Protection & Strain Relief Accessory Type : Backshell
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC , 100 DEGC , 65 DEGC , 80 DEGC , 85 DEGC , 70 DEGC , 75 DEGC , 90 DEGC  [149 DEGF , 194 DEGF , 176 DEGF , 167 DEGF , 185 DEGF , 221 DEGF , 212 DEGF , 158 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
AMPSEAL 16 Series Receptacle Contact Housings - 776463-1 - LADD Distribution
Kettering, OH, USA
AMPSEAL 16 Series Receptacle Contact Housings
776463-1
AMPSEAL 16 Series Receptacle Contact Housings 776463-1
Receptacle Contact Housing

Receptacle Contact Housing

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity LADD Distribution
Product Category Electrical Connector Bases and Covers Electrical Connector Bases and Covers
Product Number 776463-1 776463-1
Product Name Automotive Connector Caps & Covers AMPSEAL 16 Series Receptacle Contact Housings
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Backshells - 7821292 - RS Components, Ltd.
Specs
Shape / Application Round
Material Thermoplastic
Length 1.36 inch (34.54 mm)
View Details